Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Tube
Connector Usage Backplane
Connector Type Receptacle, Female Blade Sockets
Connector Style Blade Power
Number of Positions 3
Number of Positions Loaded All
Number of Rows 1
Mounting Style Through Hole
Termination Press-Fit
Contact Layout, Typical 3 Power
Contact Finish Gold or Gold-Palladium
Color Gray
Material Flammability Rating UL94 V-0
Temperature Range - Operating -55°C ~ 125°C
Voltage Rating 250V
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1129086-5223955-2
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5223955-2 CAD Model

Description

TE Connectivity AMP Connectors offers a gray-colored receptacle connector with female blade sockets.

  • Connector Type: Blade power connector
  • Termination: Press-fit
  • Voltage Rating: 250V
  • Material Flammability Rating: UL94 V-0
  • Connector Usage: Backplane
  • Power Contact Layout: 3, typical
  • Operating Temperature Range: -55°C to 125°C
  • Package: Tube
  • Manufacturer Pack Quantity: 60

You May Also Be Interested in

TE Connectivity
CONN GUIDE PIN CORNER 34/50POS
Lowest to $20.9001
ECAD model for 1-200833-1
TE Connectivity
CONN PLUG MULTIGIG 112P EDGE MNT / 112 Connector Plug, Male Blades Board Edge, Through Hole, Right Angle Black MULTIGIG, Center
Lowest to $117.6327
ECAD model for 2102771-2
Molex, LLC
Conn Backplane HDR 96 POS 1.9mm Press Fit RA Thru-Hole Impact™ Tray
Need more? Email Us
ECAD model for 76500-1807
Hirose Electric Co Ltd
CONTACT NON-GEND SGNL 18-24AWG
Need more? Email Us
ECAD model for QR/P-XC-221(12)
TE Connectivity
GUIDE PIN 4-40
Lowest to $3.4341
ECAD model for 171082-1
Amphenol FCI
CONN HEADER 77POS 2MM PRESS-FIT
Lowest to $1.5568
ECAD model for HM2P09PD5111N9
Amphenol
CONN HEADER 96POS PCB / 96 Connector Header, Male Pins Through Hole Natural, White
Need more? Email Us
ECAD model for 88953-105LF
TE Connectivity
CONTACT PIN SIGNAL 22-26AWG GOLD
Need more? Email Us
ECAD model for 208262-3
TE Connectivity
CONN CODING MALE KEY Z-PACK 2MM
Need more? Email Us
ECAD model for 100525-3

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2751 $50.0522
54+ $1.8667 $100.8018
83+ $1.8084 $150.0972
115+ $1.7500 $201.2500
148+ $1.6917 $250.3716
198+ $1.5167 $300.3066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention