Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Tube/Rail
Status Active
Connector Usage Daughtercard
Connector Type Plug, Male Blades
Connector Style VITA 46, Center
Number of Positions 112
Number of Positions Loaded All
Pitch 0.071" (1.80mm)
Number of Rows 7
Number of Columns 16
Mounting Board Edge, Through Hole, Right Angle
Termination Solder
Contact Layout, Typical 32 Signal Pairs, 8 Single Signal, 40 Ground
Features Board Guide
Contact Finish Gold
Contact Finish Thickness 50μin (1.27μm)
Color Black
Material Flammability Rating UL94 V-0
Temperature Range - Operating -55°C to 105°C
Win Source Part Number 197290-1410187-3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Defence, Military & Aerospace, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian 1410187-3 CAD Model

Description

1410187-3 High-Performance Component

The 1410187-3 is expertly engineered for a wide range of electronic applications, offering unmatched durability and efficiency. This component is ideal for enhancing the performance of technical projects.

  • Features and Benefits:
    • Exceptional durability in demanding environments
    • Precision engineering for optimal performance
    • Easy to install and integrate
    • Highly efficient with low power consumption
  • Applications:
    • Telecommunication devices
    • Automotive electronics
    • Medical equipment
    • Data processing units
  • Additional Details:
    • Meets rigorous industry standards for safety and quality
    • Designed to provide stable performance consistently

You May Also Be Interested in

TE Connectivity
CONN GUIDE MOD FEMALE R/A
Need more? Email Us
ECAD model for 9-1469373-9
TE Connectivity
CONTACT SCKT SGNL 22-26AWG GOLD
Need more? Email Us
ECAD model for M39029/12-148
TE Connectivity
CONN RCPT 80POS 0.05 GOLD PCB / 80 Position Receptacle Connector 0.050" (1.27mm) Through Hole Gold
Need more? Email Us
ECAD model for 536279-3
TE Connectivity
CONN RCPT VITA46 144POS PCB
Need more? Email Us
ECAD model for 1410964-1
Hirose Electric Co Ltd
CONTACT NON-GEND SGNL 18-24AWG
Need more? Email Us
ECAD model for QR/P-XC-221(12)
TE Connectivity
CONTACT FEMALE BAND POWER SILVER
Need more? Email Us
ECAD model for 7-192013-1
TE Connectivity
CONN RCPT HSG HARD METRIC 1P GRY
Need more? Email Us
ECAD model for 646273-1
Amphenol FCI
CONN HDR BLADE PWR 28POS EDGE MT
Lowest to $8.2813
ECAD model for 51425-001LF
Molex, LLC
Conn Hard Metric RCP 110 POS 2mm Press Fit RA Thru-Hole Tube
Lowest to $1.2509
ECAD model for 54603-1102

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $111.5531 $111.5531
2+ $107.9546 $215.9092
3+ $104.3561 $313.0683
4+ $93.5607 $374.2428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 500 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention