EN
  • EN
  • DE

50-02-S2060

Part No 50-02-S2060
Manufacturer TE Connectivity
Catalog OEM Parts (0 - 9)
Description S9000 Bp Amplifier PC-206
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967729-50-02-S2060
Categories OEM Parts(0-9)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 50-02-S2060 CAD Model

Description

The 50-02-S2060 is a TE Connectivity product, specifically a connector component often utilized in various electronic assemblies. Given its nature as an OEM part, direct comprehensive documentation is limited. However, understanding TE Connectivity’s general product design and manufacturing provides a solid foundation for describing its likely features and applications.

Applications:

  • Telecommunications Equipment: Used in connecting various boards and modules within telecom systems.
  • Industrial Control Systems: Found in control panels and machinery requiring reliable electrical connections.
  • Automotive Electronics: Employed in automotive wiring harnesses for secure and stable connections.
  • Data Networking: Used within networking hardware, such as switches, routers, and servers.
  • Consumer Electronics: Integrated into various consumer devices needing robust and dependable connections.

Features:

  • Durable Construction: Built with high-quality materials to withstand harsh environments and mechanical stress.
  • High Reliability: Ensures a stable and consistent electrical connection, minimizing signal loss or interruptions.
  • Compact Design: Designed to maximize space efficiency while maintaining functionality.
  • Easy Installation: Engineered for straightforward and quick assembly, reducing installation time.
  • Compliance: Meets industry standards for electrical and safety performance.

Benefits:

  • Improved System Performance: Reliable connections translate to better signal integrity and overall system efficiency.
  • Reduced Downtime: Durable construction and high reliability minimize the risk of connection failures, leading to less downtime.
  • Cost Savings: Efficient installation and long-term reliability reduce labor costs and replacement expenses.
  • Enhanced Safety: Compliant with industry safety standards, ensuring safe operation in various environments.
  • Optimized Space Utilization: Compact design allows for denser packaging of electronic components.

Additional Details:

Given its nature as a TE Connectivity product, the 50-02-S2060 is expected to meet stringent quality control standards. The specific materials used in its construction (such as the connector housing and contact plating) are chosen for their electrical conductivity, corrosion resistance, and mechanical strength. It likely features a secure locking mechanism to prevent accidental disconnections, particularly important in vibration-prone environments. The connector’s dimensions and pin configuration are precisely engineered to ensure compatibility with corresponding components, enabling seamless integration into various electronic systems. The connector is designed to reliably perform within specified voltage and current ranges and a broad temperature range. TE Connectivity connectors are designed and tested to meet or exceed industry standards to deliver quality and reliable performance.

You May Also Be Interested in

TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Texas Instruments
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
IBM
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess