EN
  • EN
  • DE

MB-5-156

Part No MB-5-156
Manufacturer Essentra Components
Catalog Modular Connectors - Accessories
Description MOUNTING BUTTON 0.156" - 0.219"
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Hardware, Fasteners, Accessories
Manufacturer Essentra Components
Status Active
Type Mounting Button
Head Diameter 0.390" (9.91mm)
Head Height 0.187" (4.75mm) 3/16"
Hole Diameter 0.156" (3.96mm) 5/32"
Grip Range 0.156" to 0.219" (3.96mm to 5.56mm) 5/32 to 7/32"
Color Natural
Material Nylon
Win Source Part Number 1072151-MB-5-156
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MB-5-156 CAD Model

Description

The Essentra Components mounting button is a natural-colored nylon material fastener that is ideal for use in hardware, fasteners, and accessories.

  • Manufacturer: Essentra Components
  • Material: Nylon
  • Color: Natural
  • Head Diameter: 0.390 inches (9.91mm)
  • Head Height: 0.187 inches (4.75mm) 3/16 inches
  • Hole Diameter: 0.156 inches (3.96mm) 5/32 inches
  • Grip Range: 0.156 to 0.219 inches (3.96mm to 5.56mm) 5/32 to 7/32 inches
  • Product Status: Active
  • Popularity: Medium

You May Also Be Interested in

HARTING
CONN LOCK CAP FOR HAN PUSHPULL
Need more? Email Us
Panduit Corp
CONN RJ45 PLUG LOCK-IN DEVICE / Connector RJ45 Plug Lock-In Device For RJ45 Plugs
Need more? Email Us
Panduit Corp
CONN JACK MOD BLOCKOUT DEV 10PC
Need more? Email Us
Phoenix Contact
CONN PLUG FOR MODULAR RJ45 JACK
Need more? Email Us
TE Connectivity
RJ45 PROTECTION CAP (PBT) / Connector Cap (Cover) For RJ45 Plugs, Circular Threaded Coupling
Need more? Email Us
Hirose Electric Co Ltd
CONN BOOT HOODED FOR TM23 PLUG
Need more? Email Us
Phoenix Contact
CONN SECURITY CAP RJ45
Need more? Email Us
HARTING
CONN DUST CAP FOR HAN PUSHPULL
Need more? Email Us
Amphenol
CONN GASKET FOR RJ11F SERIE RCPT
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2684 $59.0480
525+ $0.2203 $115.6575
815+ $0.2134 $173.9210
1,120+ $0.2065 $231.2800
1,450+ $0.1997 $289.5650
1,940+ $0.1790 $347.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,500 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess