EN
  • EN
  • DE

4525-DS5B030DP

Part No 4525-DS5B030DP
Manufacturer TE Connectivity
Catalog OEM Parts (0 - 9)
Description 30 psid, Dual Side port, Analog Output board level pressure sensor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018252-4525-DS5B030DP
Categories OEM Parts(0-9)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 4525-DS5B030DP CAD Model

Description

The 4525-DS5B030DP is a pressure transducer manufactured by TE Connectivity. These sensors are designed for measuring pressure in a variety of applications and typically provide a digital output signal.

Applications

  • Medical Devices: Used in ventilators, oxygen concentrators, and other medical equipment for precise pressure monitoring.
  • HVAC Systems: Employed in heating, ventilation, and air conditioning systems for controlling and monitoring air pressure.
  • Industrial Automation: Used in process control systems for monitoring and regulating pressure in pipelines and tanks.
  • Aerospace: Utilized in aircraft systems for measuring altitude, airspeed, and other pressure-related parameters.
  • Automotive: Used in engine management systems, brake systems, and tire pressure monitoring systems (TPMS).

Features

  • Digital Output: Provides a digital signal for easy integration with microcontrollers and other digital systems.
  • Compensated and Calibrated: Ensures high accuracy and reliability across a wide temperature range.
  • Small Form Factor: Allows for easy integration into compact devices.
  • Low Power Consumption: Minimizes power usage for battery-powered applications.
  • High Accuracy: Provides precise pressure measurements for critical applications.

Benefits

  • Improved System Performance: Accurate pressure measurements enhance the control and efficiency of various systems.
  • Simplified Integration: Digital output simplifies connection to microcontrollers and other digital devices.
  • Reliable Operation: Compensated and calibrated design ensures consistent performance over a wide range of conditions.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Space-Saving Design: Small form factor allows for integration into space-constrained applications.

Additional Details

The 4525-DS5B030DP typically operates with a supply voltage of 3.3V or 5V and provides an I2C or SPI digital output. It is available in a surface-mount package for easy assembly on printed circuit boards. The pressure range typically spans from 0 to 30 psi (pounds per square inch), but other ranges may be available depending on the specific model. The accuracy is generally specified as ±0.25% of full-scale output. The operating temperature range is usually between -40°C and +125°C. The sensor is also designed to withstand harsh environmental conditions, including humidity and vibration, making it suitable for demanding industrial and automotive applications.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.4019
Amd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.7162 $81.7162
2+ $67.0491 $134.0982
3+ $64.9539 $194.8617
4+ $62.8586 $251.4344
5+ $60.7633 $303.8165
7+ $54.4774 $381.3418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess