Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Strip
Type Open Top
Gender Female Sockets
Number of Positions or Pins (Grid) 2 (1 x 2)
Pitch 0.100" (2.54mm)
Height 0.250" (6.35mm)
Contact Finish Gold
Contact Finish Thickness 15.0μin (0.38μm)
Color Blue
Material Flammability Rating UL94 V-0
Dielectric Material Polyester, Glass Filled
Manufacturer Pack Quantity 1,500
MSL Level 1 (Unlimited)
Win Source Part Number 1128332-382811-2
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 382811-2 CAD Model

Description

The TE Connectivity AMP Connectors 382811-2 is a Female Sockets electronic component with a Pitch of 0.100" (2.54mm).

  • Component Type: Female Sockets
  • Pitch: 0.100" (2.54mm)
  • Color: Blue
  • Contact Finish: Gold
  • Contact Finish Thickness: 15.0μin (0.38μm)
  • Voltage Rating: -
  • Material Flammability Rating: UL94 V-0
  • Number of Positions/Pins (Grid): 2 (1 x 2)
  • Dielectric Material: Polyester, Glass Filled
  • Supply and Demand Status: Balance
  • Package: 1,500
  • MSL Level: 1 (Unlimited)
  • Current Rating (Amps): -

You May Also Be Interested in

Keystone Electronics
MINIATURE SMT JUMPER
Lowest to $0.9812
ECAD model for 5104TR
Hirose Electric Co Ltd
CONN JUMPER F 2 POS 2MM ST
Need more? Email Us
ECAD model for A3-SP(B)
Preci-Dip
JUMPER MALE 2.54MM
Need more? Email Us
ECAD model for 999-11-230-11
Mill-Max Manufacturing Corp.
CONN SHUNT 7POS INSUL 2.54MM GLD / 7 (1 x 7) Position Shunt Connector Insulated 0.100" (2.54mm) Gold
Need more? Email Us
ECAD model for 339-10-107-40-000000
XKB Connection
Open-Top 2.54mm P=2.54mm Shunts, Jumpers RoHS
Lowest to $0.0329
ECAD model for X2541-A1NIB
TE Connectivity
CONN POST SHUNT NOVO 2POS / 2 (1 x 2) Position Shunt Connector Red Open Top, Grip 0.100" (2.54mm) Gold
Lowest to $0.1734
ECAD model for 2-881545-2
Harwin Inc.
1MM UNINSULATED SHORTING PLUG
Lowest to $0.5011
ECAD model for D3082-05
Oupiin
MINI JUMPERS, 2.54MM PITCH, BLAC / 2 (1 x 2) Position Shunt Connector Black Open Top 0.100" (2.54mm) Gold
Need more? Email Us
ECAD model for 2006-ABB
Keystone Electronics
JACK SHORTING INSULATED RED
Need more? Email Us
ECAD model for 1487R

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9193 $52.5474
42+ $2.3954 $100.6068
65+ $2.3205 $150.8325
90+ $2.2457 $202.1130
116+ $2.1708 $251.8128
155+ $1.9462 $301.6610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,500 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention