EN
  • EN
  • DE

KA555

Part No KA555
Manufacturer ON Semiconductor
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SINGLE TIMER 8-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Type 555 Type, Timer/Oscillator (Single)
Voltage - Supply 4.5V ~ 16V
Current - Supply 7.5 mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-DIP
Mounting Type Through Hole
Base Product Number KA555
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876323-KA555
Ultra Librarian 3D Model Ultra Librarian KA555 CAD Model

Description

Introducing the ON Semiconductor KA555 Timer IC

The ON Semiconductor KA555 is a highly versatile timer IC that has been engineered to offer precision timing solutions across a wide array of applications. This compact, yet powerful, integrated circuit is the go-to choice for professionals and hobbyists alike when it comes to generating accurate time delays or oscillation.

Key Features of the KA555 Timer IC

  • Direct Replacement: The KA555 is designed to be a direct replacement for the standard 555 timer IC, providing a seamless integration into existing designs without the need for any modifications.
  • Stable and Reliable: It offers a stable and reliable performance, which is essential for applications requiring precise timing such as in pulse generation, sequential timing, time delay generation, and much more.
  • Adjustable Duty Cycle: Users can benefit from the adjustable duty cycle provided by the KA555, which allows for a wide range of pulse-width modulation (PWM) applications.
  • High Current Drive Capability: With the ability to source or sink up to 200mA, this IC can directly drive loads or trigger relays without additional components.
  • Wide Operating Voltage Range: It operates over a voltage range of 4.5V to 16V, making it suitable for a variety of power environments and battery-operated applications.
  • Temperature Stability: The KA555 maintains excellent temperature stability, ensuring consistent performance over a temperature range of -40°C to +85°C.

Applications of the KA555

The versatility of the KA555 timer IC allows it to be employed in a multitude of applications, including:

  • Precision timing
  • Pulse generation
  • Sequential timing
  • Time delay generation
  • Pulse-width modulation (PWM)
  • Frequency division

Whether you're designing consumer electronics, automotive systems, or industrial controls, the KA555 from ON Semiconductor provides the reliability and flexibility needed to meet your timing requirements. Its ease of use, combined with its robust feature set, makes it an invaluable component for any timing-critical application.

For detailed specifications and application notes, please refer to the official ON Semiconductor KA555 datasheet to ensure this timer IC meets your design requirements.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 33.3300MHZ CMOS SMD / 33.33 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Microchip Technology
MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.6281
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,270 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess