EN
  • EN
  • DE

HEF4541BP

Part No HEF4541BP
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC PROG TIMER 36MHZ 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Programmable Timer
Frequency 36MHz
Supply Voltage - Operating 4.5 V to 15.5 V
Operating Supply Current 500μA
Temperature Range - Operating -40°C to 85°C
Case / Package 14-DIP
Mounting Through Hole
Win Source Part Number 204761-HEF4541BP
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Clock & Timing, Signal Processing
Ultra Librarian 3D Model Ultra Librarian HEF4541BP CAD Model

Description

Product Overview: NXP HEF4541BP Programmable Timer

The NXP HEF4541BP is a highly versatile, programmable timer integrated circuit that is part of the HEF4000 family. This CMOS device offers a broad range of timing configurations and options, making it an ideal solution for a wide array of applications in timing, pulse generation, and oscillator implementation.

Key Features

  • Programmable Timer: The HEF4541BP can be programmed to operate in various modes, including multivibrator, delay timer, and oscillator, providing flexibility in its application.
  • Wide Voltage Range: It operates over a voltage range of 3V to 15V, accommodating different levels of power supply and enabling its use in both low and standard voltage applications.
  • High Noise Immunity: The device has a high noise immunity characteristic of CMOS circuitry, ensuring stable operation even in noisy environments.
  • Low Power Consumption: As a CMOS device, it boasts low power consumption, making it suitable for battery-operated devices and energy-efficient applications.

Technical Specifications

  • Output Pulse Width Range: The HEF4541BP offers an adjustable pulse width, giving designers the ability to tailor the timing characteristics to their specific needs.
  • Frequency Range: It is capable of producing frequencies ranging from very low to moderately high, depending on the configuration of external timing components.
  • Temperature Range: The device is designed to operate over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.
  • Package: The HEF4541BP comes in a 14-pin DIP (Dual In-line Package), making it easy to handle and integrate into a variety of circuit boards.

Applications

The NXP HEF4541BP is used in a diverse set of applications. Its ability to generate accurate time delays and oscillation makes it perfect for use in timers, clocks, alarms, and counters. It is also commonly found in frequency dividers and waveform generators, demonstrating its utility in both consumer electronics and industrial control systems.

Whether you are designing a simple delay circuit or implementing a complex timing solution, the NXP HEF4541BP offers the functionality and reliability required to meet your design challenges.

You May Also Be Interested in

Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
HANSCHIP Semiconductor Co., Ltd.
SOP-8 Programmable Timers and Oscillators RoHS
Lowest to $0.0703
ON Semiconductor
Programmable Timer
Lowest to $0.1842
Intersil Corporation
4-Digit LED Display, Programmable Up/Down Counter
Need more? Email Us
Micrel
IttyBitty RC Timer / Oscillator
Lowest to $0.6897
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8-USOP
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $16.3213
Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8DFN / Oscillator, Silicon IC 4.194304MHz 8-DFN (2x3)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess