EN
  • EN
  • DE

3-747579-4

Part No 3-747579-4
Manufacturer TE Connectivity
Catalog D - Sub, D - Shaped Connectors - Accessories
Description CONN FERRULE STEPPED DB9/15/25 / Connector Ferrule, Outer For AMPLIMITE Series HD-20, HDE-20, HDP-20, HDP-22
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Accessories
Mfr TE Connectivity AMP Connectors
Series AMPLIMITE HD-20, HDE-20, HDP-20, HDP-22
Package Bulk
Product Status Active
Accessory Type Ferrule, Outer
For Use With/Related Products AMPLIMITE Series HD-20, HDE-20, HDP-20, HDP-22
Features Shielded
Number of Positions 9 ~ 25
Base Product Number 747579
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1364084-3-747579-4
Ultra Librarian 3D Model Ultra Librarian 3-747579-4 CAD Model

Description

The AMPLIMITE HD-20, HDE-20, HDP-20, HDP-22 Ferrule and Outer are D-Sub, D-Shaped connector accessories manufactured by TE Connectivity AMP Connectors. They are part of the active product status and are suitable for use with AMPLIMITE Series HD-20, HDE-20, HDP-20, and HDP-22 connectors.

  • Series: AMPLIMITE
  • Accessory Type: Ferrule and Outer
  • Connector Type: D-Sub, D-Shaped
  • Number of Positions: 9 ~ 25
  • Base Product Number: 747579
  • Product Status: Active
  • Packaging: Bulk
  • Manufacturer: TE Connectivity AMP Connectors
  • For Use With/Related Products: HD-20, HDE-20, HDP-20, HDP-22

You May Also Be Interested in

Wurth Electronics Inc
CONN D-SUB HD RCPT 15P R/A SLDR
Lowest to $9.7678
TE Connectivity
CONN D-SUB STRAIN RELIEF 9POS
Lowest to $0.9933
Amphenol
METAL D SUB DUST COVER / Connector Cap (Cover), Dust For D-Sub Connectors, Female
Need more? Email Us
TE Connectivity
CONN FERRULE STEPPED DB9/15/25 / Connector Ferrule, Outer For AMPLIMITE Series HD-20, HDE-20, HDP-20, HDP-22
Need more? Email Us
TE Connectivity
CU ALLOY,FERRULE,8MM HV,90DEG,50
Lowest to $1.0228
Conec
PLASTIC DUSTCAP FOR ALL D-SUBMI / Connector Cap (Cover), Dust For D-Sub Connectors, Male
Lowest to $0.8579
HARTING
CABLE CLAMP METAL HOOD 9-37P
Need more? Email Us
Siemens
PB CONNECTOR, 90 DEGREE, WITH PG
Need more? Email Us
HARTING
INDUCOM CABLE CLAMP 9-37POL HOOD
Lowest to $13.9871

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess