Products specifications Report Issue?

Category Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts
Mfr TE Connectivity AMP Connectors
Series -
Package Tape & Reel (TR)
Product Status Active
Style Board to Cable/Wire
Connector Type Contact, Poke-In Wire
Mounting Type Surface Mount, Right Angle
Termination Solder
Pitch -
Wire Gauge 20-24 AWG
Features -
Contact Finish Tin
Contact Material Copper Alloy
Fastening Type -
Housing Color -
Housing Material -
Temperature Range - Operating -40°C ~ 105°C
Voltage Rating 300 V
Current Rating (Amps) -
Mating Cycles -
Base Product Number 2834171
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1363924-2834171-3
Ultra Librarian 3D Model Ultra Librarian 2834171-3 CAD Model

Description

The Solid State Lighting Connector Contacts are designed for use in solid state lighting applications. Manufactured by TE Connectivity AMP Connectors, these contacts are part of the Solid State Lighting Connectors series.

  • Series: Solid State Lighting Connectors
  • Mounting Type: Surface Mount, Right Angle
  • Contact Finish: Tin
  • Wire Gauge: 20-24 AWG
  • Voltage Rating: 300V
  • Product Status: Active

You May Also Be Interested in

JAE Electronics
CONN SSL RECEPTACLE 1POS SOLDER
Need more? Email Us
ECAD model for ES3S001JF6-10000
TE Connectivity
CONN SSL RCPT & BLADE 6POS 4MM / SSL Connector 6 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157" (4.00mm) Solder
Need more? Email Us
ECAD model for 1954289-3
AVX Corp/Kyocera Corp
CONN SSL IDC CONTACT 18AWG SLDR
Need more? Email Us
ECAD model for 009176001001006
TE Connectivity
CONN SSL RCPT & BLADE 2POS 3MM / SSL Connector 2 Position Blade and Receptacle, Hermaphroditic Board to Board 0.118" (3.00mm) Solder
Lowest to $1.3355
ECAD model for 1971567-1
Hirose Electric Co Ltd
CONN SSL RCPT 2POS 2MM SOLDER
Need more? Email Us
ECAD model for DF59-2S-2V(51)
AVX Corp/Kyocera Corp
CONN SSL RCPT 4POS 2MM SOLDER
Need more? Email Us
ECAD model for 009159004551906
AVX Corp/Kyocera Corp
CONN SSL POKE-IN CONT 18-26AWG
Need more? Email Us
ECAD model for 709296001003006
Amphenol
GRIPLET - T/R WITH CAP
Lowest to $0.2696
ECAD model for 10127850-101TRLF
JST Sales America Inc.
CONN SSL PLUG 2POS 4MM SOLDER
Need more? Email Us
ECAD model for 02P-LEBSS-TF

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1097 $50.4620
1,115+ $0.0900 $100.3500
1,725+ $0.0872 $150.4200
2,370+ $0.0844 $200.0280
3,065+ $0.0816 $250.1040
4,100+ $0.0732 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,562 pieces
MOQ: 460 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention