Products specifications Report Issue?

Color Black
Conductor Diameter 1.4224 mm
Conductor Material Copper, Tin
ELV Compliant
Insulation Diameter 1.8288 mm
Insulation Material Polyalkene
Insulation Thickness 127 µm
Maximum Operating Temperature 150 °C
Min Operating Temperature -65 °C
Number of Conductors 1
Number of Strands 19
Outside Diameter 1.83 mm
RoHS Compliant
Strand Size 29 AWG
Voltage 600 V
Voltage Rating 600 V
Wire/Cable Color Black
Wire/Cable Diameter 1.83 mm
Wire/Cable Gauge 16 AWG
Win Source Part Number 979808-282000-015
Categories Single Conductor Cables(Hook - UpWire)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 282000-015 CAD Model

Description

This single conductor cable is manufactured by TE Connectivity and has a voltage rating of 600V.

  • Voltage Rating: 600V
  • Insulation Material: Polyalkene
  • Diameter: 1.8288 mm
  • Conductor Material: Copper and Tin
  • Wire/Cable Gauge: 16 AWG
  • Outside Diameter: 1.83 mm
  • Insulation Thickness: 127 µm
  • Maximum Operating Temperature: 150 °C
  • Minimum Operating Temperature: -65 °C
  • RoHS Compliant: Yes
  • ELV Compliant: Yes
  • Category: single conductor cables (Hook-Up Wire)
  • Supply and Demand Status: shortage

You May Also Be Interested in

Alpha Wire
HOOK-UP STRND 18AWG SLATE 100' / 18 AWG Hook-Up Wire 16/30 Slate 300V 100.0' (30.5m)
Need more? Email Us
ECAD model for 3055 SL005
Alpha Wire
HOOK-UP STRND 20AWG RED 100' / 20 AWG Hook-Up Wire 19/32 Red 600V 100.0' (30.5m)
Need more? Email Us
ECAD model for AZ201932 RD005
TE Connectivity
FLEXLITE CABLE STRANDED / Hook-up Wire
Need more? Email Us
ECAD model for FLHTC0311-24-0CS3125
TE Connectivity
HOOK-UP STRND 1AWG GREEN
Need more? Email Us
ECAD model for 22759/34-01-9
Daburn Electronics
HOOK-UP STRND 26AWG GREEN 100'
Need more? Email Us
ECAD model for 2671/26GN-100
Belden Inc.
HOOK-UP STRND 22AWG RED 100'
Need more? Email Us
ECAD model for 8503 002100
Pololu Corporation
HOOK-UP STRND 30AWG GRN 100'
Need more? Email Us
ECAD model for 2605
Alpha Wire
HOOK-UP STRND 20AWG ORANGE 100'
Need more? Email Us
ECAD model for 422010 OR005
TE Connectivity
HOOK-UP STRND 18AWG 600V BLACK
Need more? Email Us
ECAD model for FLHTC0311-18-0CS2716

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention