EN
  • EN
  • DE

222A121-25-0

Part No 222A121-25-0
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description HEATSHRINK BOOT R/A SZ21 BLACK / Heat Shrink Boot - 90° Black 21
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Boots, Caps
Manufacturer TE Connectivity Aerospace, Defense and Marine
Packaging Bulk
Type Boot - 90°
Shell Size - Insert 21
Color Black
Material Elastomer, Semi-Rigid
Large Diameter Supplied 0.980" (24.89mm)
Large Diameter Recovered 0.402" (10.21mm)
Small Diameter Supplied 0.980" (24.89mm)
Small Diameter Recovered 0.209" (5.31mm)
Large Recovered Length 0.890" (22.61mm)
Small Recovered Length 0.579" (14.71mm)
Base Product Number 222A121
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Part Number 814554-000-ND,814554-000,814554000
Standard Package 1
Win Source Part Number 1334624-222A121-25-0
Ultra Librarian 3D Model Ultra Librarian 222A121-25-0 CAD Model

Description

TE Connectivity Aerospace, Defense and Marine heat shrink boot is a 90-degree black boot available in bulk packaging.

  • Manufacturer: TE Connectivity Aerospace, Defense and Marine
  • Type: Heat Shrink Boot
  • Angle: 90-degree
  • Color: Black
  • Packaging: Bulk
  • Material: Elastomer, Semi-Rigid
  • Large Diameter Supplied: 0.980 inches (24.89mm)
  • Large Diameter Recovered: 0.402 inches (10.21mm)
  • Small Diameter Supplied: 0.980 inches (24.89mm)
  • Small Diameter Recovered: 0.209 inches (5.31mm)
  • Large Recovered Length: 0.890 inches (22.61mm)
  • Small Recovered Length: 0.579 inches (14.71mm)
  • Shell Size: 21
  • Applications: Cables and Wires

You May Also Be Interested in

TE Connectivity
MOLDED PARTS / Heat Shrink Boot - 90° Black 74
Need more? Email Us
TE Connectivity
MOLDED PARTS
Lowest to $128.9084
TE Connectivity
BLOW-MOLDED PARTS / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT 2:1 Y SZ46
Need more? Email Us
TE Connectivity
MOLDED PARTS / Heat Shrink
Need more? Email Us
TE Connectivity
381A302-770-0 / Heat Shrink
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT BRKOUT 3:1 SZ21 / Heat Shrink Boot, Transition - Breakout, 3:1 Black 21
Need more? Email Us
TE Connectivity
D-306-03 / Heat Shrink Rain Shield Natural
Need more? Email Us
TE Connectivity
MOLDED PARTS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess