Products specifications Report Issue?

Connector Style Connector Saver
Convert To (Adapter End) D-Sub, 37 Pin Female
Convert From (Adapter End) D-Sub, 37 Pin Male
Number of Rows 2
Mounting Type Free Hanging (In-Line)
Shell Material, Finish Brass, Gold Plated
Contact Finish Gold
Contact Finish Thickness 50.0µin (1.27µm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1625012-212562-2
Ultra Librarian 3D Model Ultra Librarian 212562-2 CAD Model

You May Also Be Interested in

NorComp Inc.
DSUB GENDER CHANGER DB15M DB15M
Need more? Email Us
ECAD model for GCLP15M15M
NorComp Inc.
CONN DSUB ADAPTER HD44F HD44M
Need more? Email Us
ECAD model for GCHDLP44M44F
Switchcraft Inc.
DSUB GENDER CHANGER DB9F DB9F
Need more? Email Us
ECAD model for EHDB9FFB
HARTING
CONN DSUB ADAPTER DB25F DB25M
Need more? Email Us
ECAD model for 09643007240
Phoenix Contact
DSUB GENDER CHANGER DB9M DB9M
Need more? Email Us
ECAD model for 1689705
Amphenol CONEC
CONN DSUB ADAPTER DB15F DB15M
Need more? Email Us
ECAD model for 163A50019X
Phoenix Contact
DSUB GENDER CHANGER DB9F DB9F
Need more? Email Us
ECAD model for 1689695
NorComp Inc.
CONN DSUB ADAPTER HD62F HD62M
Need more? Email Us
ECAD model for GCHDLP62M62F
NorComp Inc.
DSUB GENDER CHANGER DB9M DB9M
Need more? Email Us
ECAD model for GCLP09M09M

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention