Products specifications Report Issue?

Category Connectors, Interconnects>Modular Connectors - Plugs
Mfr TE Connectivity AMP Connectors
Package Tray
Connector Type Plug
Cable Type Round Cable, Solid or Stranded Wires
Number of Positions/Contacts 8p4c (RJ45, Ethernet)
Shielding Shielded
Ratings Cat6a
Ingress Protection IP20
Termination IDC
Length 2.365" (60.06mm)
Color Black
Wire Gauge 24 AWG
Contact Finish Gold
Contact Finish Thickness Flash
Contact Material Copper Alloy
Current Rating (Amps) 1 A
Voltage Rating 60V
Housing Material Liquid Crystal Polymer (LCP), Glass Filled
Shield Material Copper Alloy
Base Product Number 2120892
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.8000
Other Names A124962,-2120892-1-SI,-2120892-1-CSI
Standard Package 1
Win Source Part Number 1032645-2120892-1
Ultra Librarian 3D Model Ultra Librarian 2120892-1 CAD Model

Description

The TE Connectivity AMP Connectors 2120892-1 is a plug modular connector with 8p4c (RJ45, Ethernet) contacts.

  • Contacts: 8p4c (RJ45, Ethernet)
  • Current Rating: 1 A
  • Voltage Rating: 60V
  • Shielded: Yes
  • Ingress Protection: IP20
  • Contact Material: Copper Alloy
  • Contact Finish: Gold
  • Contact Finish Thickness: Flash
  • Contact Termination: IDC
  • Wire Gauge: 24 AWG
  • Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
  • Shield Material: Copper Alloy
  • Category: Cat6a
  • Packaging: Tray
  • Length: 2.365" (60.06mm)
  • Cable Type: Round Cable, Solid or Stranded Wires
  • ROHS Compliant: Yes
  • REACH Affected: Yes

You May Also Be Interested in

Hirose Electric Co Ltd
CONN MOD PLUG 8P8C SHIELDED / Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5e IDC
Lowest to $0.2435
ECAD model for TM21P-88P(13)
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Lowest to $9.1330
ECAD model for 1888566-1
Amphenol
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
ECAD model for RJF62APEMWF1B
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5e
Need more? Email Us
ECAD model for 1888251-2
TE Connectivity
CONN MOD JACK 8P8C R/A UNSHLD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded Cat5
Need more? Email Us
ECAD model for 5406533-1
Amphenol CONEC
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
ECAD model for 17-10009
TE Connectivity
CONN JACK 1PORT PCB / 1 Port RJ45Through Hole
Need more? Email Us
ECAD model for 1-2301994-1
TE Connectivity
CONN JACK 1PORT 1000 BASE-T PCB / 1 Port RJ45Through Hole 10/100/1000 Base-T, AutoMDIX
Need more? Email Us
ECAD model for 6-2301994-1
Amphenol
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
ECAD model for MRJ5781M1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.4742 $74.4742
2+ $61.1071 $122.2142
3+ $59.1975 $177.5925
4+ $57.2879 $229.1516
5+ $55.3783 $276.8915
7+ $49.6495 $347.5465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention