EN
  • EN
  • DE

CB6MH253M

Part No CB6MH253M
Manufacturer TE Connectivity
Catalog Trimmer Potentiometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers, Variable Resistors>Trimmer Potentiometers
Mfr TE Connectivity Passive Product
Series CB6, Citec
Package Bulk
Resistance 25 kOhms
Power (Watts) 0.1W, 1/10W
Tolerance ±20%
Temperature Coefficient ±500ppm/°C
Number of Turns 1
Adjustment Type Side Adjustment
Resistive Material Carbon
Mounting Type Through Hole
Termination Style PC Pins
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 0000.00.0000
Win Source Part Number 1315135-CB6MH253M
Ultra Librarian 3D Model Ultra Librarian CB6MH253M CAD Model

Description

This trimmer potentiometer is part of the CB6, Citec series. CB6MH253M from TE Connectivity Passive Product

  • Win Source Part Number: 1315135-CB6MH253M
  • Packaging: Bulk
  • Tolerance: ±20%
  • Temperature Coefficient: ±500ppm/°C
  • Power (Watts): 0.1W, 1/10W
  • Turns: One
  • Adjustment Type: Side Adjustment
  • Resistive Material: Carbon
  • Resistance: 25 kOhms
  • Mounting Type: Through Hole
  • MSL Level: 1 (Unlimited)
  • REACH Status: Vendor Undefined

You May Also Be Interested in

Bourns Inc.
TRIMMER 10KOHM 0.25W J LEAD SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 50K OHM 0.5W PC PIN TOP
Need more? Email Us
TT Electronics
TRIMMER 2K OHM 0.25W SMD TOP
Need more? Email Us
Vishay
TRIMMER 5K OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 50KOHM 0.75W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 20 OHM 0.75W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 100KOHM 0.25W PC PIN TOP
Lowest to $5.1432
Vishay
TRIMMER 1K OHM 0.75W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10 OHM 0.25W J LEAD TOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess