EN
  • EN
  • DE

23BR1KLFTR

Part No 23BR1KLFTR
Manufacturer TT Electronics
Catalog Trimmer Potentiometers
Description TRIMMER 1K OHM 0.25W GW TOP ADJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers, Variable Resistors - Trimmer Potentiometers
Mfr TT Electronics
Series 23
Package Tape & Reel
Product Status Active
Resistance 1 kOhms
Power (Watts) 0.25W, 1/4W
Tolerance ±20%
Temperature Coefficient ±100ppm/°C
Number of Turns 1
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting Type Surface Mount
Termination Style Gull Wing
Size / Dimension Rectangular - 0.197" x 0.177" Face (5.00mm x 4.50mm)
Base Product Number 23BR
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8050
Win Source Part Number 854661-23BR1KLFTR
Ultra Librarian 3D Model Ultra Librarian 23BR1KLFTR CAD Model

Description

The 854661-23BR1KLFTR is a top adjustment trimmer potentiometer from TT Electronics.

  • Series: 23
  • Resistance: 1 kOhms
  • Mounting Type: Surface Mount
  • Package: Rectangular 0.197" x 0.177" face (5.00mm x 4.50mm)
  • Resistive Material: Cermet
  • Tolerance: ±20%
  • Temperature Coefficient: ±100ppm/°C
  • Power Rating: 0.25W (1/4W)
  • Turns: Single Turn
  • Termination Style: Gull Wing
  • Standard Package Quantity: 500 pieces
  • ECCN: EAR99
  • Product Status: Active

You May Also Be Interested in

Vishay
TRIMMER 250K OHM 0.5W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 50KOHM 0.25W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 0.75W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 50KOHM 0.25W PC PIN SIDE
Need more? Email Us
Nidec Copal Electronics
TRIMMER 20K OHM 0.25W GW TOP ADJ
Lowest to $7.2762
Bourns Inc.
TRIMMER 50 OHM 1W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10 OHM 1W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 1K OHM 0.5W PC PIN SIDE
Need more? Email Us
TT Electronics
TRIMMER 2K OHM 0.5W PC PIN TOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0945 $60.1975
130+ $0.8981 $116.7530
200+ $0.8701 $174.0200
275+ $0.8420 $231.5500
355+ $0.8140 $288.9700
475+ $0.7297 $346.6075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,790 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess