EN
  • EN
  • DE

S811-1X1T-36-F

Part No S811-1X1T-36-F
Manufacturer Bel Fuse Inc.
Catalog Modular Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Modular Connectors - Jacks With Magnetics
Mfr Bel Fuse Inc.
Series MagJack®
Package Tape & Reel
Connector Type RJ45
Number of Ports 1
Number of Rows 1
Applications 10/100 Base-T, AutoMDIX
Mounting SMD (SMT)
Orientation 90° Angle (Right)
Termination Solder
Height Above Board 0.502" (12.75mm)
LED Color Does Not Contain LED
Number of Cores per Jack 4
Shielding Shielded, EMI Finger
Features Board Guide, Solder Retention
Tab Direction Down
Contact Finish Gold
Temperature Range - Operating -40°C ~ 85°C
Contact Finish Thickness 50.0µin (1.27µm)
Shield Material Copper Alloy
Housing Material Phenolic; Polyamide (PA), Nylon
Other Names S8111X1T36-F,507-1730-6,507-1730-1,S811-1X1T-36-F,507-1730-2,507-1730,S8111X1T36F
Standard Package 175
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1294063-S811-1X1T-36-F
Ultra Librarian 3D Model Ultra Librarian S811-1X1T-36-F CAD Model

Description

The Bel Fuse Inc. S811-1X1T-36-F is a shielded RJ45 connector with magnetics.

  • Orientation: 90° Angle
  • Tab Direction: Down
  • Number of Rows: Single
  • Number of Ports: 1
  • Cores per Jack: 4
  • Contact Finish: Gold
  • Contact Finish Thickness: 50.0µin (1.27µm)
  • Height Above Board: 0.502" (12.75mm)
  • Shielding: EMI Finger
  • Housing Material: Phenolic; Polyamide (PA), Nylon
  • Shield Material: Copper Alloy
  • Applications: 10/100 Base-T and AutoMDIX
  • Packaging: Tape and Reel
  • Standard Package: 175

You May Also Be Interested in

TE Connectivity
MODULAR JACK ASSEMBLY, SINGLE PORT, 8 POSITION, SHIELDED, REVERSE PANEL GROUND TABS, CATEGORY 5 | CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $3.7781
Yuan Dean Scientific., Co, LTD.
Jack Modular Connector RJ45 Through Hole
Lowest to $4.7528
Molex, LLC
76170-1036 Molex High Speed / Modular Connectors Impact DC 3x6 Open Sn datasheet, inventory, & pricing.
Lowest to $8.7314
Amphenol
Modular Connectors / Ethernet Connectors 8P8C, Shield with NO LED, 1 Port, High Temp T&R
Lowest to $4.3657
Molex, LLC
95503-2641 Molex Modular Connectors / Ethernet Connectors VERT PCB 6/4 RJ11 SMALL PANEL CUTOUT datasheet, inventory, & pricing.
Lowest to $1.8918
Molex, LLC
76170-1038 Molex High Speed / Modular Connectors Impact DC 3x8 Open S mpact DC 3x8 Open S datasheet, inventory, & pricing.
Lowest to $1.6445
LINK-PP
Shielded 1 Right Angle With LED Through Hole Modular/Ethernet Connector Jacks With Magnetics RoHS
Lowest to $6.8852
Hanrun
Shielded 1 Right Angle With LED Through Hole Modular/Ethernet Connector Jacks With Magnetics RoHS
Lowest to $5.7453
Amphenol Commercial Products
RJHSE-5084-02 Amphenol Commercial Products Modular Connectors / Ethernet Connectors CAT 5 MODULAR JACK HIGH TEMP datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess