EN
  • EN
  • DE

207490-1

Part No 207490-1
Manufacturer TE Connectivity
Catalog Circular Connectors - Accessories
Description CONN INTERNAL CABLE GRIP 11 BLK / Connector Cable Grip, Internal 11 Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Accessories
Mfr TE Connectivity AMP Connectors
Series CPC
Package Bulk
Product Status Active
Accessory Type Cable Grip, Internal
For Use With/Related Products CPC Flexible Boot 207489-1
Shell Size - Insert 11
Material Thermoplastic
Features -
Color Black
Base Product Number 207490
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8547.90.0040
Win Source Part Number 1363861-207490-1
Ultra Librarian 3D Model Ultra Librarian 207490-1 CAD Model

Description

The TE Connectivity AMP Connectors CPC series offers a range of circular connector accessories.

  • Accessory Type: Cable Grip, Internal
  • Compatible With: CPC Flexible Boot 207489-1
  • Shell Size: 11
  • Color: Black
  • Material: Thermoplastic
  • Product Status: Active

You May Also Be Interested in

Amphenol PCD
JAMMS275012 - RECPT, CAD
Need more? Email Us
Glenair, Inc.
CONNECTOR DUST CAP
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Amphenol PCD
1/4 PERIMETER MOUNTING FLANGE AN
Need more? Email Us
LEMO
CONN BLANKING COVER GRAY
Need more? Email Us
Glenair, Inc.
CONNECTOR
Need more? Email Us
Phoenix Contact
CONN PRESSURE SCREW SET M12 BLK
Need more? Email Us
Amphenol PCD
CONN CRADLE 10 WHITE
Need more? Email Us
Amphenol PCD
GASKET BLACK NEOPRENE FOR 5015 C
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7178 $58.3068
13+ $7.9736 $103.6568
20+ $7.7244 $154.4880
27+ $7.4752 $201.8304
35+ $7.2260 $252.9100
47+ $6.4785 $304.4895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 340 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess