Products specifications Report Issue?

Category Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules
Mfr TE Connectivity Corcom Filters
Series P, Chameleon, Corcom
Package Bulk
Connector Style IEC 320-C14
Connector Type Receptacle, Male Blades - Module
Current - IEC 10A
Voltage - IEC 120VAC
Current - UL 10A
Voltage - UL 250VAC
Filter Type Unfiltered - Commercial
Accomodates a Fuse Yes (Fuse Not Included)
Number of Positions 3
Mounting Type Panel Mount, Snap-In
Termination Quick Connect - 0.187" (4.7mm)
Switch Features Switch On-Off
Fuse Holder, Drawer Fuse Holder, Twin Fused
Panel Cutout Dimensions Variable Size
Panel Thickness 0.031" ~ 0.083" (0.79mm ~ 2.11mm)
Approval Agency CSA, UL, VDE
Base Product Number PS0S
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8537.10.9170
Other Names CCM1718,-PS0S0D000-SI,6609101-8,-PS0S0D000-LSI,CCM1718-NDR,1609101-8,PS0S0D000-ND
Standard Package 16
Win Source Part Number 1179130-PS0S0D000
Ultra Librarian 3D Model Ultra Librarian PS0S0D000 CAD Model

Description

The TE Connectivity Corcom Filters 1179130-PS0S0D000 is a power entry connector that is designed for various electronic applications.

  • Current: 10A
  • Voltage: 120VAC
  • Standard Package: 16
  • Packaging: Bulk
  • Filter Type: Unfiltered - Commercial
  • Switch Features: Switch On-Off
  • Panel Cutout Dimensions: Variable Size
  • Panel Thickness: 0.031" ~ 0.083" (0.79mm ~ 2.11mm)
  • ECCN: EAR99
  • HTSUS: 8537.10.9170

You May Also Be Interested in

Schurter Inc.
PWR ENT RCPT IEC320-C14 / GSF1 POWER ENTRY MODULE 10A
Need more? Email Us
ECAD model for GSF1.0402.01
Changzhou AMASS Electronics Co. Ltd
Model aircraft plug 15A 500VDC Power Connectors
Lowest to $0.3619
ECAD model for XT30UPB-M
Molex, LLC
172448-0004 Molex Power to the Board MiniFitJr RA DR/Pegs Tin Glow Wire 4Ckt datasheet, inventory, & pricing.
Lowest to $0.8150
ECAD model for 172448-0004
Harwin Inc.
M80-8880405 Harwin Power to the Board Datamate L-Tek 2+2 FEM BORE CRIMP AU CLIP/SHELL datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for M80-8880405
TE Connectivity
MULTI-FUNCTION INLET FILTER, POW
Need more? Email Us
ECAD model for PM0S0SS3A
TE Connectivity
Mains Power Connector, 115/230VA
Need more? Email Us
ECAD model for PS0S0DSXB
Changzhou AMASS Electronics Co. Ltd
Model aircraft plug 15A 500VDC Power Connectors RoHS
Lowest to $0.2642
ECAD model for XT30UPB-F30.G.Y
TE Connectivity
AC Power Entry Modules 3A DUAL F
Need more? Email Us
ECAD model for PS000DS3B
TE Connectivity
Mains Power Connector, 115/230VA
Need more? Email Us
ECAD model for 1609133-3

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention