Products specifications Report Issue?

Win Source Part Number 1159353-RTL8364NBI-CG
Categories Custom Parts
Manufacturer Realtek
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTL8364NBI-CG CAD Model

Description

The RTL8364NBI-CG is a highly integrated 4+1 port Gigabit Ethernet switch controller from Realtek. This chip is designed for use in a variety of networking applications, providing a cost-effective solution for creating high-performance switches and routers.

Applications

  • Small Office/Home Office (SOHO) Routers: Used in routers to provide multiple Gigabit Ethernet ports for connecting devices.
  • Ethernet Switches: Employed in unmanaged and smart switches to enable high-speed network connectivity.
  • Industrial Ethernet Applications: Integrated into industrial networking equipment for reliable data transmission.
  • Network Interface Cards (NICs): Utilized in multi-port NICs to provide multiple Gigabit Ethernet connections.
  • Embedded Networking Devices: Applied in custom networking solutions requiring a compact and efficient switch controller.

Features

  • 4+1 Port Gigabit Ethernet Switch: Supports four 10/100/1000Mbps Ethernet ports plus one GMII/MII/RGMII port for uplink or CPU interface.
  • Non-Blocking Wire-Speed Performance: Provides full wire-speed forwarding on all ports, ensuring high throughput.
  • Integrated MAC and PHY: Includes built-in MAC and PHY layers for all ports, simplifying system design.
  • VLAN Support: Supports VLAN tagging and prioritization for network segmentation and QoS.
  • Quality of Service (QoS): Implements QoS mechanisms to prioritize network traffic.
  • Link Aggregation: Supports link aggregation to increase bandwidth and provide link redundancy.
  • Spanning Tree Protocol (STP): Complies with STP, RSTP, and MSTP standards for loop prevention and network resilience.
  • Energy-Efficient Ethernet (EEE): Complies with IEEE 802.3az EEE standard to reduce power consumption during periods of low network activity.

Benefits

  • High Performance: Delivers wire-speed Gigabit Ethernet performance for demanding network applications.
  • Cost-Effective Solution: Integrates multiple functions into a single chip, reducing overall system cost.
  • Simplified Design: Built-in MAC and PHY layers simplify system design and reduce development time.
  • Flexible Configuration: Supports a variety of configuration options for different networking environments.
  • Improved Network Efficiency: VLAN and QoS features enhance network efficiency and performance.
  • Reduced Power Consumption: EEE compliance minimizes power consumption, reducing operating costs.

Additional Details

The RTL8364NBI-CG switch controller typically operates within a specified voltage range (e.g., 3.3V core, 1.2V PHY). It is available in various package options, including QFN and LQFP. The device supports a wide range of features, including port mirroring, broadcast storm control, and loop detection. Detailed electrical characteristics, timing diagrams, and application notes can be found in the Realtek datasheet for the RTL8364NBI-CG device.

You May Also Be Interested in

Yageo
Ind Chip Wirewound 47uH 10% 2.52MHz 50Q-Factor Ferrite 140mA T/R
Need more? Email Us
ECAD model for NL453232T-470K-N
Nichia Corporation
Need more? Email Us
ECAD model for NESB007AT
Realtek
Lowest to $1.6455
ECAD model for RTS5208
CEL
Need more? Email Us
ECAD model for NE85635
New Japan Radio
LDO Regulator Pos 2.1V 0.1A 5-Pin SOT-23 T/R
Need more? Email Us
ECAD model for NJU7751F21-TE1
Viking Tech
1812 10% 27UH
Need more? Email Us
ECAD model for NL12KT270
Murata Electronics North America
Need more? Email Us
ECAD model for RVG4J03-102VM-TC
Renesas Electronics America
HI-SPD OPTOCPLR 8-PIN DIP / Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 8-SMD
Need more? Email Us
ECAD model for PS9513L3-V-AX
Renesas Electronics America
Need more? Email Us
ECAD model for QS5805BTSO

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8855 $59.5420
9+ $12.2138 $109.9242
13+ $11.8321 $153.8173
18+ $11.4504 $206.1072
23+ $11.0688 $254.5824
31+ $9.9237 $307.6347
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention