Products specifications Report Issue?

Package Tray
Product Status Active
Mounting Type Chassis Mount
Coil Voltage 24VDC
Contact Form SPST-NO (DM) (1 Form X)
Contact Rating (Current) 100 A
Switching Voltage 900VDC - Max
Termination Style Stud, Wire Leads
Operating Temperature -40°C ~ 85°C
Must Operate Voltage 16 VDC
Must Release Voltage 2.4 VDC
Ultra Librarian 3D Model Ultra Librarian 2071408-2 CAD Model

Description

NULL

You May Also Be Interested in

Omron
AUXILIARY RELAY,24 VAC,4PST-4NO
Need more? Email Us
ECAD model for J7KCA-40 AC24
Omron
AUXILIARY RELAY,500 VAC,4PST-3NO
Need more? Email Us
ECAD model for J7KCA-31 AC500
Omron
RELAY GEN PURP SPST X 4 40A 12V
Need more? Email Us
ECAD model for G7Z-4A-02Z DC12
Omron
MAGNETIC CONTACTOR,110 VDC,SPST-
Need more? Email Us
ECAD model for J7KC-12-10 DC110
Omron
RELAY GEN PURP SPST X 4 40A 12V
Need more? Email Us
ECAD model for G7Z-4A-20Z DC12
Omron
RELAY GEN PURP SPST X 4 40A 24V
Need more? Email Us
ECAD model for G7Z-4A-02Z-B DC24
Omron
RELAY GEN PURP SPST X 4 40A 24V
Need more? Email Us
ECAD model for G7Z-4A-11Z-R-B DC24V
Omron
RELAY GEN PURPOSE 4PST 40A 12V
Need more? Email Us
ECAD model for G7Z-2A2B-02Z DC12
Omron
MOTOR CONTACTOR 200A 3POL 110V
Need more? Email Us
ECAD model for J7KN-115 110

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention