EN
  • EN
  • DE

LTC2901-1IGN#PBF

Part No LTC2901-1IGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MONITOR SUPPLY QUAD 16-SSOP / Processor Supervisor 4 Active Low/Open Drain Automotive 16-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 5 ms Minimum
Voltage - Threshold 16 Selectable Threshold Combinations
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 783045-LTC2901-1IGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2901
Introduction Date October 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2901-1IGN#PBF CAD Model

Description

LTC2901-1IGN#PBF - Quad Supply Monitor

The LTC2901-1IGN#PBF is a state-of-the-art quad supply monitor designed by Linear Technology, now part of Analog Devices, to ensure reliable operation of systems by monitoring multiple supply voltages. This device is particularly suited for network servers, computers, and other complex systems that require precise voltage supervision to maintain proper functionality.

Key Features

  • Precision Monitoring: The LTC2901-1IGN#PBF can monitor four different supply voltages with high accuracy, making it an ideal choice for systems where voltage integrity is critical.
  • Adjustable Reset Timeout: It offers an adjustable reset timeout delay, allowing designers to set the duration for which the reset condition is maintained after a fault is detected.
  • Low Power Consumption: This device is designed for efficiency, consuming minimal power which is crucial for portable and energy-sensitive applications.
  • Wide Operating Temperature Range: The LTC2901-1IGN#PBF operates over a temperature range of -40°C to 85°C, ensuring reliable performance in a variety of environments.
  • Versatile Supply Voltage Range: It supports a wide range of supply voltages from 2.7V to 5.5V, accommodating various logic levels and system requirements.

Package and Quality

The LTC2901-1IGN#PBF comes in a 16-lead SSOP package which is compact and suitable for space-constrained applications. The device is RoHS compliant, ensuring adherence to the latest environmental standards and regulations.

Applications

With its robust feature set, the LTC2901-1IGN#PBF is ideal for a variety of critical applications, including:

  • Telecommunication Systems
  • Data Storage Equipment
  • Computing Infrastructure
  • Industrial Systems
  • Medical Equipment

In summary, the LTC2901-1IGN#PBF from Linear Technology is a versatile and reliable solution for monitoring multiple supply voltages in sophisticated electronic systems. Its precision, low power consumption, and robust package make it a top choice for engineers and designers looking to enhance system reliability.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7192 $50.1576
8+ $13.7184 $109.7472
12+ $13.2897 $159.4764
16+ $12.8610 $205.7760
21+ $12.4323 $261.0783
27+ $11.1462 $300.9474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess