EN
  • EN
  • DE

2SK4065-DL-E

Part No 2SK4065-DL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 75V 100A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 75V
Current - Continuous Drain (Id) @ 25°C 100A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Gate Charge (Qg) (Maximum) @ Vgs 220nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 12200pF @ 20V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 1.65W (Ta), 90W (Tc)
Rds On (Maximum) @ Id, Vgs 6 mOhm @ 50A, 10V
Operating Temperature Range 150°C (TJ)
Mounting SMD
Manufacturer Package SMP-FD
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 763008-2SK4065-DL-E
Family Name 2SK4065
Introduction Date July 04, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK4065-DL-E CAD Model

Description

ON Semiconductor 2SK4065-DL-E Power MOSFET

The ON Semiconductor 2SK4065-DL-E is a high-performance N-Channel Power MOSFET designed to deliver efficient power management and conversion in a variety of applications. This semiconductor device is a testament to ON Semiconductor's commitment to providing innovative solutions for power electronic systems.

Key Features:

  • Low On-Resistance: The 2SK4065-DL-E boasts a low on-resistance, which reduces conduction losses and improves overall efficiency, making it ideal for high-efficiency power supplies.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for high-frequency operations, contributing to reduced switching losses and better performance in applications such as DC-DC converters.
  • High Breakdown Voltage: The device is designed to withstand high voltage conditions, ensuring reliability and robustness in environments where voltage spikes may occur.
  • Low Gate Charge: The reduced gate charge of the 2SK4065-DL-E allows for lower driving power, which is beneficial in minimizing the power required to control the MOSFET's switching.

Applications:

  • Switching power supplies
  • DC-DC converters
  • Motor drives
  • Power management systems

The 2SK4065-DL-E is housed in a TO-252 (DPAK) package, which provides a compact footprint while still offering excellent thermal performance. This makes it suitable for space-constrained applications while ensuring the device remains cool during operation.

ON Semiconductor's 2SK4065-DL-E is RoHS compliant, reflecting the company's dedication to environmental sustainability and the global effort to reduce hazardous substances in electronic components.

In summary, the 2SK4065-DL-E from ON Semiconductor is an efficient, reliable, and versatile N-Channel Power MOSFET that meets the demands of modern power electronic applications. Its combination of low on-resistance, high-speed switching, and robustness makes it a top choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Microchip Technology
RF MOSFET 50V M177
Need more? Email Us
Infineon Technologies
BSS315P H6327 Infineon Technologies MOSFETs P-Ch -30V -1.5A SOT-23-3 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BSZ150N10LS3 G Infineon Technologies MOSFETs N-Ch 100V 40A TSDSON-8 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
68W 600V 13A 3.5V 155mΩ@10V 1 N-channel N-Channel TO-263 Single FETs, MOSFETs RoHS
Lowest to $3.4926
Infineon Technologies
BSS192P H6327 Infineon Technologies MOSFETs P-Ch -250V -190mA SOT-89-3 datasheet, inventory, & pricing.
Lowest to $0.4366
Infineon Technologies
MOSFETs N-Ch 80V 80A D2PAK-2 OptiMOS 3
Lowest to $2.9105
Vishay
MOSFETs -40V Vds +/-20V Vgs AEC-Q101 Qualified
Lowest to $0.3493
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT539B
Need more? Email Us
Infineon Technologies
N-Channel 100V 77A 100W Through Hole TO-220-3
Lowest to $0.9314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess