Products specifications Report Issue?

Category Connectors, Interconnects>Pluggable Connectors
Mfr TE Connectivity AMP Connectors
Package Tape & Reel (TR),Cut Tape (CT)
Connector Style Header
Connector Type Industrial Mini, Type I
Number of Positions 8
Mounting Type Surface Mount, Right Angle
Termination Solder
Features Board Guide
Contact Finish Gold
Contact Finish Thickness 19.7µin (0.50µm)
Base Product Number 2069552
MSL Level 5 (48 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names A119636CT,-2069552-1-SI,-2069552-1-CSI,A119636-ND,A119636,A119636TR
Standard Package 300
Win Source Part Number 1005020-2069552-1
Ultra Librarian 3D Model Ultra Librarian 2069552-1 CAD Model

Description

This industrial mini Type I connector header from TE Connectivity AMP Connectors is a pluggable connector designed for surface mount, right angle mounting.

  • Positions: 8
  • Features: board guide
  • Contact Finish: gold
  • Contact Finish Thickness: 19.7μin (0.50μm)
  • Connector Style: header
  • Packaging: tape & reel (TR) or cut tape (CT)
  • Standard Package: 300 units
  • MSL Level: 5 (48 hours)
  • HTSUS Code: 8536.69.4040
  • Other Names: A119636CT, -2069552-1-SI, -2069552-1-CSI, A119636, A119636TR, Base Product Number 2069552

You May Also Be Interested in

Amphenol FCI
SAS RECEPTACLE VERTICAL SMT TYPE ASSY | CONN SAS RCPT 29POS SLD SMD
Lowest to $9.4497
ECAD model for 10031567-001C-TRLF
Molex, LLC
0.80mm Pitch, iPass™ I/O SMT Receptacle, Right Angle, External Application, 68 Circuit, 0.38μ Gold (Au)
Lowest to $13.8376
ECAD model for 75586-0002
Hirose Electric Co Ltd
CONNECTOR / Position Connector
Need more? Email Us
ECAD model for FX16S-51S-0.5SH
Hirose Electric Co Ltd
CONN PIN HEADER PCB R/A / Position Connector
Need more? Email Us
ECAD model for GT21T-1P-H
TE Connectivity
CONN SFP+ CAGE 1X4 SPRINGS
Lowest to $12.2366
ECAD model for 2007132-1
Molex, LLC
1.27mm (.050") Pitch Serial ATA High Speed Header, Vertical, Surface Mount, with Locking Latch
Lowest to $2.4794
ECAD model for 47306-5001
TE Connectivity
Quick Reference Guide | CONN MINI SAS RCP 26P SLD RA SMD
Lowest to $9.6375
ECAD model for 1761987-7
JAE Electronics
CONN RCPT 25POS R/A SOLDER SMD
Need more? Email Us
ECAD model for DG1R025HS9E250
Molex, LLC
1.27mm (.050") Pitch Serial ATA High Speed Header, Vertical, Through Hole, with Locking Latch, 7 Circuits, Gold (Au) Flash, for 1.60mm (.063") PCB | CONN SATA HEADER 7POS SLD PCB
Lowest to $1.8835
ECAD model for 0471554001

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6171 $64.6840
100+ $1.3272 $132.7200
155+ $1.2859 $199.3145
210+ $1.2444 $261.3240
270+ $1.2031 $324.8370
360+ $1.0789 $388.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 522 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention