Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Voltage - Zener (Nom) (Vz) 150V
Tolerance ±5%
Maximum Power 3W
Impedance (Maximum) (Zzt) 600 Ohms
Current - Reverse Leakage at Vr 1μA at 114V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package DO-204AL, DO-41, Axial
Supplier Device Package Axial
Family Part Number 1N5953
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1122085-1N5953B
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 1N5953B CAD Model

Description

Product Overview: 1N5953B Zener Diode

The 1N5953B is a robust Zener diode from ON Semiconductor, designed to provide precise voltage regulation and protection in a variety of electronic circuits. This high-performance diode is a popular choice among engineers and technicians for its reliability and efficiency in stabilizing voltage levels.

Key Features

  • Voltage Regulation: The 1N5953B offers a Zener voltage range of 3.3V to 200V, which makes it suitable for a broad range of applications requiring different voltage levels.
  • Power Dissipation: With a power dissipation rating of 1.5 watts, this diode can handle significant energy without compromising performance, making it ideal for high-demand environments.
  • Surge Current Capability: It is designed to withstand surge currents, providing additional protection against voltage spikes and transients that can damage electronic components.
  • Package: The diode comes in a DO-41 axial leaded package, which is known for its ease of installation and durability.
  • Operating Temperature: It can operate within a wide temperature range of -65°C to +175°C, ensuring reliable performance in extreme conditions.

Applications

The 1N5953B is versatile and can be used in a variety of applications, including:

  • Voltage regulation modules
  • Power supplies
  • Consumer electronics
  • Industrial controls
  • Telecommunication devices
  • Automotive systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N5953B Zener diode is no exception. It is manufactured to meet high industry standards for performance and stability. Each diode is subjected to rigorous testing to ensure it meets ON Semiconductor's specifications for quality and reliability.

Environmental Compliance

The 1N5953B is also environmentally friendly, complying with RoHS (Restriction of Hazardous Substances) directives, which limits the use of certain hazardous materials in electronic equipment.

For precise voltage regulation and circuit protection, the 1N5953B from ON Semiconductor stands out as a reliable and efficient solution that engineers can trust for their most demanding applications.

You May Also Be Interested in

DIOTEC Electronics Corporation
DIODE ZENER 47V 1W DO214AC
Lowest to $0.0899
ECAD model for Z1SMA47
Nexperia USA Inc.
DIODE ZENER 6.55V 500MW ALF2 / Zener Diode 6.55 V 500 mW ±2% Through Hole ALF2
Need more? Email Us
ECAD model for NZX6V8A,133
Central Semiconductor Corp
Zener Diode 3.3 V 300 mW ±5% Surface Mount SOD-523
Need more? Email Us
ECAD model for CMOZ3V3 BK PBFREE
Renesas Electronics America
Zener Diode Surface Mount 2-Mini Mold
Need more? Email Us
ECAD model for RD82FS-T1-AY
Microchip Technology
Zener Diode 24 V 5 W ±20% Through Hole T-18
Need more? Email Us
ECAD model for 1N5359/TR12
Vishay
Zener Diode 33 V 300 mW ±2% Surface Mount SOD-123
Need more? Email Us
ECAD model for BZT52B33-HE3_A-08
DIOTEC Electronics Corporation
DIODE ZENER 18V 1W DO214AC
Need more? Email Us
ECAD model for Z1SMA18
Renesas Electronics America
Zener Diode
Lowest to $0.0320
ECAD model for RD22ES-T1
DIOTEC Electronics Corporation
DIODE ZENER 22V 300MW SOD323
Lowest to $0.0127
ECAD model for MM3Z22

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1841 $50.6275
665+ $0.1511 $100.4815
1,025+ $0.1464 $150.0600
1,415+ $0.1416 $200.3640
1,830+ $0.1369 $250.5270
2,445+ $0.1228 $300.2460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 275 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention