Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Reel
Connector Style Receptacle
Connector Type SAS, Mini
Number of Positions 26
Mounting Style SMT, Right Angle
Termination Solder
Features Board Guide
Contact Finish Gold
Contact Finish Thickness 30.0μin (0.76μm)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1121485-1761987-7
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1761987-7 CAD Model

Description

The TE Connectivity AMP Connectors 1121485-1761987-7 is a 26-position Mini SAS receptacle connector with a gold contact finish thickness of 30.0μin (0.76μm).

  • Positions: 26
  • Contact Finish Thickness: 30.0μin (0.76μm)
  • Mounting Style: Surface-mount, Right-angle
  • Features: Board guide
  • Packaging: Reel
  • MSL Level: Unlimited
  • Category: Connectors and Interconnects
  • Manufacturer's Homepage: www.macom.com

You May Also Be Interested in

TE Connectivity
THIS DRAWING IS A CONTROLLED DOCUMENT. | CONN SFP+ CAGE W/HSINK PRESS RA
Lowest to $10.6309
ECAD model for 2007464-1
TE Connectivity
SFP Solutions | CONN SFP CAGE PRESS-FIT R/A
Lowest to $1.9990
ECAD model for 1489669-1
Amphenol FCI
CONN RECEPT SAS 29POS VERT SMD
Lowest to $10.4514
ECAD model for 10077259-002C-TRLF
TE Connectivity
CONN MINI HD SAS RCPT 36POS PCB / 36 Position SAS, Mini HD Receptacle Connector Press-Fit Through Hole
Lowest to $6.7955
ECAD model for 2227595-1
Molex, LLC
CONN MINI SAS RCP 38P SLD RA SMD
Need more? Email Us
ECAD model for 0755860104
Amphenol FCI
CONN RCPT SATA
Need more? Email Us
ECAD model for 10029065-001CLF
TE Connectivity
CONN MINI SAS RCP 36P SLD RA SMD / 36 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $4.2763
ECAD model for 1888019-8
JAE Electronics
CONN RCPT USB AUTO GRADE 2 POS
Need more? Email Us
ECAD model for MX48002HQ6R200
Amphenol
CONN SFP+ RCPT 20POS SLD R/A SMD / 20 Position SFP+ Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $1.2366
ECAD model for 10122424-101LF

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6375 $57.8250
13+ $7.9077 $102.8001
20+ $7.6606 $153.2120
27+ $7.4135 $200.1645
35+ $7.1664 $250.8240
47+ $6.4250 $301.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 800 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention