Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr 3M
Series 3000
Package Bulk
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.100" (2.54mm)
Number of Positions 30
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole, Right Angle
Termination Solder
Fastening Type Latch Lock/Eject Hooks, Short
Contact Length - Mating 0.240" (6.10mm)
Contact Length - Post 0.112" (2.84mm)
Insulation Height 0.340" (8.64mm)
Contact Shape Square
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 30.0µin (0.76µm)
Contact Finish - Post Tin
Contact Material Copper Alloy
Insulation Material Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled
Features Keying Slot, Mounting Flange
Temperature Range - Operating -55°C ~ 105°C
Material Flammability Rating UL94 V-0
Insulation Color Black
Current Rating (Amps) 1.75A
Contact Finish Thickness - Post 200.0µin (5.08µm)
Base Product Number N3440
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Names N3440-5502RB-ND,51111627693,51119920345,00051119920345,80001211988,5111992034,5111162769,N3440-5502RB,05111162769,05111992034,7010303840,XP700003773,00051111627693,80400031771,N34405202RB,MHR30S
Standard Package 250
Win Source Part Number 1041054-N3440-5202RB
Ultra Librarian 3D Model Ultra Librarian N3440-5202RB CAD Model

Description

The 3M 1041054-N3440-5202RB is a male pin header connector with 30 positions and a keying slot.

  • Application: Board-to-Cable/Wire
  • Pitch: 0.100" (2.54mm)
  • Features: Mounting Flange, Latch Lock/Eject Hooks, Shrouded with 4 Walls
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0µin (0.76µm)
  • Insulation Material: Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled
  • ECCN: EAR99
  • Current Rating: 1.75A

You May Also Be Interested in

ITT Cannon, LLC
CONN RCP HSG FMALE 19POS INLINE
Need more? Email Us
ECAD model for KPTC1E14-19SD
ITT Cannon, LLC
CONN PLUG HSNG MALE 8POS INLINE
Need more? Email Us
ECAD model for KPTC6F12-8P
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
ECAD model for TW-08-09-L-D-208-100
3M
CONN HEADER R/A 30POS 2.54MM / Connector Header Through Hole, Right Angle 30 position 0.100" (2.54mm)
Lowest to €12.1763
ECAD model for N3440-5202RB
Samtec Inc.
CONN BRD STACK 2.00 6POS / 6 Position Header Spacer Connector 0.079" (2.00mm) Tin Through Hole
Need more? Email Us
ECAD model for TW-06-07-T-S-600-075
Hirose Electric Co Ltd
CONN HEADER SMD R/A 13POS 2MM / Connector Header Surface Mount, Right Angle 13 position 0.079" (2.00mm)
Need more? Email Us
ECAD model for DF3DZ-13P-2H(50)
Molex, LLC
Conn Shrouded Header (4 Sides) HDR 40 POS 1mm Solder RA Side Entry SMD Pico-Clasp™ T/R
Need more? Email Us
ECAD model for 501571-4007
Samtec Inc.
CONN HEADER SMD 16POS 1.27MM / Connector Header Surface Mount 16 position 0.050" (1.27mm)
Lowest to €8.1092
ECAD model for FTSH-108-04-F-DV-P-TR
Samtec Inc.
CONN HEADER SMD R/A 16POS 2.54MM / Connector Header Surface Mount, Right Angle 16 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for TSM-108-01-T-DH-003

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ €12.1763 €48.7054
10+ €9.9908 €99.9083
15+ €9.6786 €145.1793
20+ €9.3664 €187.3283
26+ €9.0542 €235.4095
34+ €8.1176 €275.9983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 735 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention