EN
  • EN
  • DE

205210-3

Part No 205210-3
Manufacturer TE Connectivity
Catalog D - Sub, D - Shaped Connectors - Housings
Description CONN D-SUB HOUSING PLUG 37POS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 19 Weeks
Features Plug for Male Contacts Housing D-Sub Connector 37 Position
Manufacturer TE Connectivity
Series AMPLIMITE HDP-20
Package Bulk
Mounting Free Hanging (In-Line)
Family Name 205210
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Other Part Number A1041, -205210-3-CSI, 2052103, -205210-3-SI
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905869-205210-3
Ultra Librarian 3D Model Ultra Librarian 205210-3 CAD Model

Description

The 905869-205210-3 is a plug for male contacts housing D-Sub Connector from TE Connectivity AMP Connectors with 37 positions.

  • Product Name: Plug for male contacts housing D-Sub Connector
  • Manufacturer: TE Connectivity AMP Connectors
  • Positions: 37
  • Series: AMPLIMITE HDP-20
  • Package: Bulk
  • Mounting: Free hanging (in-line)
  • Family Name: 205210
  • ECCN: EAR99
  • HTSUS: 8538.90.8180
  • Estimated Production Lead Time: 19 weeks
  • Quantity per Package: 250

You May Also Be Interested in

Amphenol CONEC
CONN D-SUB HOUSING RCPT 2POS
Need more? Email Us
Amphenol
CONN D-SUB HOUSING RCPT 5POS
Need more? Email Us
Amphenol
CONN D-SUB HOUSING PLUG 37POS
Need more? Email Us
NorComp Inc.
CONN D-SUB HOUSING RCPT 9POS
Need more? Email Us
TE Connectivity
CONN D-SUB HOUSING RCPT 25POS
Need more? Email Us
NorComp Inc.
CONN D-SUB HD HOUSING PLUG 15POS
Need more? Email Us
HARTING
CONN D-SUB HOUSING RCPT 15POS
Lowest to $1.9090
TE Connectivity
CONN D-SUB HOUSING PLUG 15POS
Need more? Email Us
Amphenol CONEC
CONN D-SUB HOUSING RCPT 25POS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4489 $51.4269
50+ $2.0094 $100.4700
78+ $1.9466 $151.8348
107+ $1.8838 $201.5666
138+ $1.8210 $251.2980
184+ $1.6326 $300.3984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 790 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess