Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub, D-Shaped Connectors - Housings
Mfr TE Connectivity AMP Connectors
Series AMPLIMITE HDP-20
Package Bulk
Connector Style D-Sub
Connector Type Receptacle for Female Contacts
Number of Positions 37
Number of Rows 2
Shell Size, Connector Layout 4 (DC, C)
Contact Type Signal
Mounting Type Free Hanging (In-Line)
Flange Feature Housing/Shell (Unthreaded)
Shell Material, Finish Steel, Yellow Trivalent Chromium Chromate Zinc Plated
Shell Finish Thickness 200µin (5.08µm)
Dielectric Material Polyamide (PA), Nylon, Glass Filled
Color Black
Note Contacts Not Included
Base Product Number 205209
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Other Names 2052097,2266-205209-7,-205209-7-SI,A34110
Standard Package 300
Win Source Part Number 1032643-205209-7
Ultra Librarian 3D Model Ultra Librarian 205209-7 CAD Model

Description

The TE Connectivity AMP Connectors 205209-7 is a two-row, 37-position, black D-sub connector housing from the AMPLIMITE HDP-20 series.

  • Positions: 37
  • Number of Rows: 2
  • Color: black
  • Series: AMPLIMITE HDP-20
  • Contact Gender: Receptacle female
  • Contact Type: signal
  • Packaging: bulk
  • Housing/Shell Flange Feature: unthreaded
  • Shell Material: steel
  • Shell Plating: yellow trivalent chromium chromate zinc plated
  • Dielectric Material: polyamide (PA), nylon, glass-filled
  • Ingress Protection: None
  • Shell Finish Thickness: 200μin (5.08μm)
  • Cross-Reference Parts: DCU-37P-K87, 164X11799X, 205209-2, L77SDC37S, L177RRC37S, 170-037-273L000, and 170-037-271-000205209-7

You May Also Be Interested in

Kycon, Inc.
JACK SCREW M3 METRIC THREAD ROHS
Need more? Email Us
ECAD model for JSX-M3131
TE Connectivity
CONN D-SUB SCREWLOCK FEMALE .050
Lowest to $6.3008
ECAD model for 749087-1
3M
THUMBSCREW LOCK SDR SHELL
Need more? Email Us
ECAD model for 12600-S-00
3M
SCREW BRDLOCK M2.5 0.24\
Need more? Email Us
ECAD model for 3344-3
Keystone Electronics
JACK SCREW HEX 4-40
Need more? Email Us
ECAD model for 7265
HARTING
DSUB SCREW-LOCK FE M3/UNC 11MM
Need more? Email Us
ECAD model for 09670019976
Amphenol
CONN DSUB MALE SCREW LOCK
Lowest to $1.6366
ECAD model for 863005A
TE Connectivity
CONN D-SUB SCREWLOCK FEMALE .050
Need more? Email Us
ECAD model for 749087-3
ITT Cannon, LLC
CONN JACKSCREW LP SLOTTED M5
Need more? Email Us
ECAD model for M83513/05-05

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7164 $52.0296
33+ $3.0493 $100.6269
51+ $2.9540 $150.6540
70+ $2.8588 $200.1160
91+ $2.7635 $251.4785
122+ $2.4776 $302.2672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 300 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention