EN
  • EN
  • DE

202A163-3-0-CS8338

Part No 202A163-3-0-CS8338
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description TE Connectivity
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1012246-202A163-3-0-CS8338
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 202A163-3-0-CS8338 CAD Model

Description

The 202A163-3-0-CS8338 is a fiber optic cable manufactured by TE Connectivity. These cables are designed for high-speed data transmission in various applications.

Applications:

  • Telecommunications networks: Used for transmitting voice, data, and video signals over long distances.
  • Data centers: Connects servers, storage devices, and networking equipment within data centers for high-bandwidth communication.
  • Enterprise networks: Provides reliable connectivity for office buildings and campuses.
  • Industrial automation: Facilitates data transfer in automated manufacturing processes.
  • Medical imaging: Enables the transmission of high-resolution images for diagnostic purposes.

Features:

  • High bandwidth: Supports high data transmission rates, enabling fast and efficient communication.
  • Low signal loss: Minimizes signal degradation over long distances, ensuring reliable performance.
  • Electromagnetic interference (EMI) immunity: Resistant to interference from electromagnetic sources, maintaining signal integrity.
  • Small diameter: Allows for easy installation in confined spaces.
  • Durable construction: Designed to withstand harsh environmental conditions, ensuring long-term reliability.

Benefits:

  • Improved network performance: Enables faster data transfer and reduced latency, enhancing overall network performance.
  • Increased reliability: Minimizes signal loss and EMI, ensuring consistent and reliable communication.
  • Cost savings: Reduces the need for repeaters and amplifiers, lowering installation and maintenance costs.
  • Future-proof infrastructure: Supports increasing bandwidth demands, providing a long-term solution for communication needs.
  • Enhanced security: Fiber optic cables are difficult to tap, providing enhanced security for sensitive data.

Additional Details:

While specific technical specifications for the exact part number 202A163-3-0-CS8338 may vary, typical fiber optic cables feature a core of glass or plastic surrounded by a cladding layer. The cable is then protected by a jacket material. Key specifications to consider include the fiber type (single-mode or multimode), connector type, cable length, and attenuation rate. TE Connectivity provides detailed datasheets for its fiber optic cables, including specifications and performance characteristics. Consult the product datasheet for precise details regarding this specific cable.

You May Also Be Interested in

TE Connectivity
Cable 2 Conductor 20 AWG Spec 55A Tin Plated Copper Modified ETFE 600V White
Need more? Email Us
Molex, LLC
Cable Assembly, PicoBlade Receptacle - PicoBlade Receptacle, 8 Circuits, 150mm, Black
Need more? Email Us
Panduit Corp
Wire Ducting & Raceways 12 Fiber OM4 Plenum Rated Female MTP/MP
Need more? Email Us
TE Connectivity
HOOK-UP DL WALL STRND 22AWG WHT / 22 AWG Hook-Up, Dual Wall Wire 19/34 White 600V
Need more? Email Us
Samtec Inc.
Cable Assembly Discrete Wire 0.152m 23 POS Discrete Wire Housing to 23 POS Discrete Wire Housing RCP-RCP
Need more? Email Us
TE Connectivity
CBL 5POS MALE TO FMALE 3.28' / Cable Assembly 3.28' (1.00m)
Need more? Email Us
TE Connectivity
IDC CABLE-APR64A/ AE64G / APR64A / 64 Position Cable Assembly Rectangular Plug to Plug 0.500' (152.40mm, 6.00")
Need more? Email Us
TE Connectivity
Multi-Conductor Cables 8AWG 2C SPIR SHL 600V PRICE PER FT
Need more? Email Us
TE Connectivity
HOOK-UP DL WALL STRND 24AWG RED / 24 AWG Hook-Up, Dual Wall Wire 19/36 Red 600V
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess