EN
  • EN
  • DE
  • IT

SE809-HF-2.93V

Part No SE809-HF-2.93V
Manufacturer Seaward Electronics Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972847-SE809-HF-2.93V
Categories OEM Parts( S )
Manufacturer Seaward Electronics Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SE809-HF-2.93V CAD Model

Description

The SE809-HF-2.93V from Seaward Electronics Inc. is a voltage detector or voltage supervisor IC. It's designed to monitor voltage levels in electronic circuits and provide a reset signal to a microcontroller or other system component when the voltage drops below a specified threshold. The "2.93V" in the part number indicates the voltage threshold level at which the reset signal is asserted.

Applications:

  • Microcontroller Systems: Power-on reset, brown-out protection, and voltage monitoring.
  • Embedded Systems: Voltage supervision in various embedded applications.
  • Industrial Control: Process control, safety systems, and voltage monitoring of critical components.
  • Automotive Electronics: Voltage monitoring and reset generation in automotive ECUs.
  • Consumer Electronics: Power supply monitoring and reset functionality in consumer devices.

Features:

  • Precise Voltage Detection: Accurately monitors voltage levels.
  • Fixed Threshold Voltage: Predetermined voltage threshold for reset generation (2.93V).
  • Open-Drain Output: Provides a flexible interface to microcontrollers and other logic circuits.
  • Low Supply Current: Minimizes power consumption.
  • Small Package: Compact size for space-constrained applications.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved System Reliability: Prevents system malfunction due to low voltage conditions.
  • Simplified Design: Easy to integrate into existing circuits.
  • Reduced Power Consumption: Low supply current minimizes power usage.
  • Space-Saving Solution: Compact package allows for integration into small devices.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental standards.

Additional Details:

The SE809-HF-2.93V typically features an open-drain output, requiring a pull-up resistor to the supply voltage. The reset output remains low as long as the input voltage is below the threshold. When the input voltage rises above the threshold, the output will transition high after a specified delay time.

Key Specifications:

  • Threshold Voltage: 2.93V
  • Supply Voltage: Typically 2.5V to 5.5V (check datasheet)
  • Output Type: Open Drain
  • Operating Temperature: -40°C to +85°C (check datasheet)
  • Package: SOT-23, etc. (check datasheet)

You May Also Be Interested in

JST Sales America Inc.
CONN HEADER R/A 12POS 2.5MM / Connector Header Through Hole, Right Angle 12 position 0.098" (2.50mm)
Lowest to $0.2763
Skyworks Solutions Inc.
Rf & Mw Amplifier Evaluation Board/designer Kit
Need more? Email Us
NXP / Nexperia
Indesit, Large Appliances
Need more? Email Us
STMicroelectronics
Need more? Email Us
Murata Electronics North America
Lowest to $0.3269
Sipex Corporation
Need more? Email Us
Infineon Technologies
IGBT 1200V 46A 313W TO247-3 / IGBT NPT 1200 V 46 A 313 W Through Hole PG-TO247-3-1
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD SKY85314-11 / SKY85314-11 series Front End Evaluation Board
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
740+ $0.0677 $50.0980
1,805+ $0.0555 $100.1775
2,790+ $0.0538 $150.1020
3,840+ $0.0521 $200.0640
4,975+ $0.0503 $250.2425
6,655+ $0.0451 $300.1405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,030 pieces
MOQ: 740 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess