EN
  • EN
  • DE

2013882-1

Part No 2013882-1
Manufacturer TE Connectivity
Catalog Sockets for ICs, Transistors - Adapters
Description CONN SCKT BACKPLATE FOR LGA1156 / Connector Backplate and Lever Kit For LGA1156 Sockets
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Sockets for ICs, Transistors - Accessories
Mfr TE Connectivity AMP Connectors
Package Bulk
Product Status Obsolete
Accessory Type Backplate and Lever Kit
For Use With/Related Products LGA1156 Sockets
Color Silver
Material Flammability Rating UL94 V-0
Base Product Number 2013882
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Other Names -2013882-1-SI,A112962,2013882-1-ND,2266-2013882-1
Standard Package 2,100
Win Source Part Number 1200748-2013882-1
Ultra Librarian 3D Model Ultra Librarian 2013882-1 CAD Model

Description

The 1200748-2013882-1 is a backplate and lever kit accessory for LGA1156 sockets.

  • Win Source Part Number: 1200748-2013882-1
  • Color: Silver
  • Material Flammability Rating: UL94 V-0
  • Packaging: Bulk
  • Standard Package: 2,100
  • Operating Temperature: Not specified
  • Alternative Parts (cross-reference): 2013882-1
  • Manufacturer: TE Connectivity AMP Connectors
  • Status: Obsolete

You May Also Be Interested in

3M
RECEPTACLE DIP SOCKET 18POS .3\
Need more? Email Us
TE Connectivity
NRW NON-FABRIC CARRIER, SOCKET P / Connector Carrier For LGA 3647 Sockets
Need more? Email Us
3M
SOCKET ADAPTER 14DIP TO 14DIP
Need more? Email Us
TE Connectivity
NRW FABRIC BOLSTER ASSY, W/ COVE / Connector Bolster Assembly For LGA 3647 Sockets
Need more? Email Us
3M
RECEPTACLE DIP SOCKET 16POS .3\
Need more? Email Us
TE Connectivity
CONN IC DIP SOCKET 8POS TIN
Need more? Email Us
3M
RECEPTACLE DIP SOCKET 28POS .6\
Need more? Email Us
TE Connectivity
CONN SCKT BACKPLATE FOR LGA1156 / Connector Backplate and Lever Kit For LGA1156 Sockets
Need more? Email Us
Xeltek
IC Socket Adapter To
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess