EN
  • EN
  • DE

264-4493-09-0602J

Part No 264-4493-09-0602J
Manufacturer 3M
Catalog Sockets for ICs, Transistors - Adapters
Description SOCKET ADAPTER 64DIP TO 64DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Convert From (Adapter End) DIP, 0.9" (22.86mm) Row Spacing
Convert To (Adapter End) DIP, 0.9" (22.86mm) Row Spacing
Number of Pins 64
Pitch - Mating 0.070" (1.78mm)
Contact Finish - Mating Gold
Mounting Type Through Hole
Termination Solder
Pitch - Post 0.070" (1.78mm)
Contact Finish - Post Gold
Housing Material Polysulfone (PSU), Glass Filled
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1629555-264-4493-09-0602J
Ultra Librarian 3D Model Ultra Librarian 264-4493-09-0602J CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN IC DIP SOCKET 8POS TIN
Need more? Email Us
Xeltek
IC Socket Adapter To
Need more? Email Us
TE Connectivity
CPX-6 POINT PHM CARRIER ASSY, P5 / Connector Carrier For LGA 4189 Sockets
Lowest to $4.6928
TE Connectivity
NRW FABRIC BOLSTER ASSY, W/ COVE / Connector Bolster Assembly For LGA 3647 Sockets
Need more? Email Us
3M
SOCKET ADAPTER 14DIP TO 14DIP
Need more? Email Us
3M
RECEPTACLE DIP SOCKET 32POS .6\
Need more? Email Us
TE Connectivity
NRW BACK PLATE ASSY,SOCKET P0,ST / Connector Backplate For LGA 3647 Sockets
Need more? Email Us
TE Connectivity
NRW NON-FABRIC CARRIER, SOCKET P / Connector Carrier For LGA 3647 Sockets
Need more? Email Us
3M
RECEPTACLE DIP SOCKET 40POS .6\
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess