Products specifications Report Issue?

Win Source Part Number WS1306762-2007263-1
Manufacturer TE Connectivity AMP Connectors
Category Connectors, Interconnects-Pluggable Connectors-Pluggable Connector Assemblies
Packaging  Tray
Part Status Active
Connector Style Cage, Ganged (1 x 2)
Connector Type SFP+
Mounting Type Through Hole, Right Angle
Termination Press-Fit
Features EMI Shielded
Ultra Librarian 3D Model Ultra Librarian 2007263-1 CAD Model

Description

SFP+ extends the use of the Small Form-Factor Pluggable (SFP) interconnect up to 10 Gb/s. This system meets the performance requirements of SFF (Small Form-Factor) specification SFF-8431 and supports 8G Fibre Channel and 10G Ethernet applications. The SFP+ product family includes cages, connectors, and copper cable assemblies. Tyco Electronics also offers LC optical connectors and cable assemblies to link with SFP+ transceivers.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN RCPT VERT SMD TYPE A / 10 Position Multi-Purpose Receptacle Connector Solder Surface Mount
Lowest to $3.9513
ECAD model for IX80G-A-10P
TE Connectivity
CONN MINI HD SAS RCPT 36POS R/A / 36 Position SAS, Mini HD Receptacle Connector Press-Fit Through Hole, Right Angle
Need more? Email Us
ECAD model for 2227580-1
TE Connectivity
CONN ZSFP+ RCPT 20POS SLD RA SMD / 20 Position zSFP+ Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $2.5280
ECAD model for 2170088-2
TE Connectivity
CONN SFP CAGE 1X4 PRESS-FIT R/A / Position SFP Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle
Lowest to $42.1952
ECAD model for 1658744-3
Amphenol
CONN IND MINI II RCPT 8P SLD PCB / 8 Position Industrial Mini, Type II Receptacle Connector Solder Through Hole
Lowest to $3.3814
ECAD model for 10137849-0020LF
TE Connectivity
CONN SATA RCPT 22POS SLD R/A SMD / 22 Position SATA Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $3.9173
ECAD model for 2023246-2
TE Connectivity
CONN IND MINI II HEADER 8POS R/A / 8 Position Industrial Mini, Type II Header Connector Solder Surface Mount, Right Angle
Lowest to $9.3831
ECAD model for 2294415-2
TE Connectivity
CONN SATA RCPT 22POS SLD SMD / 22 Position SATA Receptacle Connector Solder Surface Mount
Need more? Email Us
ECAD model for 1735284-2
TE Connectivity
CONN SFP CAGE SOLDER R/A / Position SFP Cage Connector Solder Through Hole, Right Angle
Need more? Email Us
ECAD model for 1-2227303-2

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7784 $55.1136
9+ $11.3053 $101.7477
14+ $10.9520 $153.3280
19+ $10.5988 $201.3772
25+ $10.2455 $256.1375
33+ $9.1856 $303.1248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,804 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention