EN
  • EN
  • DE

BZX384-B13

Part No BZX384-B13
Manufacturer General Semiconductor
Catalog END - OF - LIFE
Description BZX384
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer General Semiconductor
Win Source Part Number 1157653-BZX384-B13
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX384-B13 CAD Model

Description

The BZX384-B13 is a Zener diode manufactured by General Semiconductor. It's designed to provide voltage regulation and transient voltage suppression in a variety of electronic circuits. The BZX384 series is known for its small size, precise voltage characteristics, and reliable performance.

Applications

  • Voltage Regulation: Used to maintain a stable voltage level in electronic circuits, protecting sensitive components from overvoltage.
  • Transient Voltage Suppression: Protects circuits from voltage spikes and surges caused by electrostatic discharge (ESD), inductive switching, or other transient events.
  • Clipping Circuits: Limits voltage swings to protect circuits from excessive voltage levels.
  • Overvoltage Protection: Provides a reliable means of overvoltage protection for sensitive components and circuits.
  • Reference Voltage: Used as a reference voltage source in various electronic applications.

Features

  • Precise Zener Voltage: Offers a well-defined and stable Zener voltage for accurate voltage regulation. The 'B13' designation indicates a specific Zener voltage, typically around 13V.
  • Low Reverse Leakage Current: Minimizes leakage current, improving circuit efficiency and reducing power consumption.
  • Small Size: Available in a small surface-mount package (SOD-323), allowing for compact circuit designs.
  • High Reliability: Designed for long-term reliability and stable performance.
  • Fast Response Time: Provides rapid response to voltage transients.

Benefits

  • Circuit Protection: Protects sensitive components from damage due to overvoltage and transient voltage events.
  • Stable Voltage Regulation: Provides a stable and accurate voltage reference for reliable circuit operation.
  • Compact Design: Small size allows for integration into space-constrained applications.
  • Improved Reliability: Enhances the overall reliability of electronic circuits.
  • Cost-Effective: Offers a cost-effective solution for voltage regulation and transient voltage suppression.

Additional Details

The BZX384-B13 typically comes in a SOD-323 package. Key specifications include a Zener voltage (VZ) of approximately 13V, a low reverse leakage current, and a power dissipation rating. It's crucial to consult the datasheet for precise specifications, including tolerance, temperature coefficients, and maximum ratings. The small size and precise voltage characteristics make it a popular choice for various electronic applications. Because this part is listed as End of Life (EOL), designers may need to find a suitable replacement depending on the application requirements.

You May Also Be Interested in

STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
Harris Corporation
Operational Amplifiers
Need more? Email Us
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4256 $57.0240
75+ $1.3354 $100.1550
120+ $1.2903 $154.8360
170+ $1.2000 $204.0000
220+ $1.1549 $254.0780
275+ $1.1098 $305.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess