EN
  • EN
  • DE

14235R-2000

Part No 14235R-2000
Manufacturer Echelon
Catalog Embedded - Microcontrollers - Application Specific
Description IC TXRX FT 5000 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Echelon Corporation
Packaging Reel
Applications Smart Transceiver
Core Processor Neuron
Program Memory Type External Program Memory
RAM Size 64K x 8
Interface I2C, SPI
Number of I/O 12
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807505-14235R-2000
Ultra Librarian 3D Model Ultra Librarian 14235R-2000 CAD Model

Description

The Echelon Corporation Neuron Smart Transceiver is a high-performance electronic component.

  • Interface: I2C and SPI
  • I/O: 12
  • External Program Memory: Yes
  • RAM Size: 64K x 8
  • Operating Temperature: -40°C to 85°C
  • Package: 48-QFN (7x7)
  • Supply Voltage: 3V to 3.6V
  • Supply and Demand Status: Balanced
  • Manufacturer Pack Quantity: 2,000
  • MSL Level: 3 (168 Hours)

You May Also Be Interested in

Ricoh
Need more? Email Us
Ricoh
Need more? Email Us
NEC
Lowest to $9.6119
Ricoh
Lowest to $5.6306
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Ricoh
PCMCIA Power Controller
Lowest to $15.8443
Texas Instruments
High Speed PWM Controller
Need more? Email Us
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.8418
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess