EN
  • EN
  • DE

2-1418510-1

Part No 2-1418510-1
Manufacturer TE Connectivity
Catalog Custom Parts (0 - A)
Description Conn Housing M 4 POS 4mm ST Cable Mount Box
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Body Material PBT
Circuit Application Signal
Color Black
Height 46.6 mm
Hybrid Connector No
Length 18.288 mm
Mating Tab Width 1.6002 mm
Max Operating Temperature 130 °C
Min Operating Temperature -40 °C
Number of Positions 4
Number of Rows 2
Packaging Box
Pitch 3.9878 mm
Polarized Yes
RoHS Non-Compliant
Row Spacing 3.9878 mm
Width 16.3 mm
Win Source Part Number 1225458-2-1418510-1
Categories Custom Parts
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2-1418510-1 CAD Model

Description

The TE Connectivity 1225458-2-1418510-1 is a black-colored box packaging with 4 positions and 2 rows.

  • Color: Black
  • Positions: 4
  • Rows: 2
  • Pitch: 3.9878 mm
  • Row Spacing: 3.9878 mm
  • Body Material: PBT
  • Height: 46.6 mm
  • Width: 16.3 mm
  • Min Operating Temperature: -40°C
  • Max Operating Temperature: 130°C
  • Polarized: Yes
  • Application: signal circuit
  • Mating Tab Width: 1.6002 mm
  • Hybrid Connector: No
  • RoHS Compliant: No

You May Also Be Interested in

Molex, LLC
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Lowest to $7.9791
Fuji Electric
Need more? Email Us
TE Connectivity
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Texas Instruments
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess