EN
  • EN
  • DE

1SNA290251R1200

Part No 1SNA290251R1200
Manufacturer TE Connectivity
Catalog Terminal Blocks
Description DB2 5/10.4L, Entrelec
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055213-1SNA290251R1200
Categories Terminal Blocks
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1SNA290251R1200 CAD Model

Description

The 1SNA290251R1200 is a screw clamp terminal block from TE Connectivity. This type of terminal block is designed for secure and organized wiring connections in various electrical applications.

Applications

  • Control Cabinets: Providing organized connection points within control cabinets.
  • Automation Systems: Connecting sensors, actuators, and control devices in automated systems.
  • Power Supplies: Making secure wire connections in power supply units.
  • Industrial Equipment: Wiring connections in industrial machinery and equipment.
  • Building Automation: Used in building management systems for lighting, HVAC, and security wiring.

Features

  • Screw Clamp Connection: Provides a reliable and secure wire connection using a screw clamp mechanism.
  • Modular Design: Allows for easy assembly and expansion to accommodate various wiring configurations.
  • Multiple Poles: Available in different pole configurations to suit various application needs.
  • High Voltage and Current Rating: Designed to handle a specific range of voltage and current.
  • Durable Construction: Made from high-quality materials for long-lasting performance.

Benefits

  • Secure and Reliable Connection: Ensures a stable and vibration-resistant wire connection.
  • Easy Installation and Maintenance: Simplifies wiring processes with easy-to-use screw terminals.
  • Flexible Wiring Solutions: Offers flexibility in wiring configurations with its modular design.
  • Improved Safety: Enhances safety by providing a secure and insulated connection point.
  • Reduced Wiring Errors: Minimizes wiring errors by providing clear and organized connection points.

Additional Details

The specifications of the 1SNA290251R1200 include voltage and current ratings, wire gauge compatibility, number of poles, insulation material, and operating temperature range. The screw clamp mechanism provides a secure and gas-tight connection, preventing corrosion and ensuring long-term reliability. The modular design allows for easy assembly and expansion to accommodate various wiring configurations. Often compliant with industry standards such as UL, CSA, and IEC. Always refer to the product datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

TE Connectivity
40 Position Barrier Block Jumper Around Barrier, Spade
Need more? Email Us
Weidmuller
CONN TERM BLK GROUND 6-14 AWG
Need more? Email Us
Molex, LLC
39501-1004 Molex Pluggable Terminal Blocks EURO 3.5MM 4 CIRCUIT VERT PCB HEADER datasheet, inventory, & pricing.
Lowest to $3.1113
Weidmuller
2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138" (3.50mm) Through Hole
Need more? Email Us
Weidmuller
CONN TERM BLK DISCONNECT 8-20AWG
Need more? Email Us
Weidmuller
CONN TERM BLK FEED THRU 12-30AWG
Need more? Email Us
Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.3232
Weidmuller
CONN TERM BLK GROUND 4-14 AWG
Need more? Email Us
Amphenol Anytek
11 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138" (3.50mm) Through Hole, Kinked Pin
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess