EN
  • EN
  • DE

1SET512123R0000

Part No 1SET512123R0000
Manufacturer TE Connectivity
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958532-1SET512123R0000
Categories OEM Parts(0-9)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1SET512123R0000 CAD Model

Description

The 1SET512123R0000 is a product manufactured by TE Connectivity. Given the long part number and TE Connectivity's wide range of products, it's probable that this is a connector assembly, a cable assembly, or a sensor. The 'SET' portion suggests a set or assembly of components.

Applications

  • Industrial automation: Used in connecting sensors, actuators, and control systems.
  • Automotive industry: Used in connecting various electronic components within vehicles.
  • Aerospace: Utilized in aircraft avionics and control systems.
  • Telecommunications: Used in connecting network equipment and communication devices.
  • Medical devices: Employed in connecting medical sensors and monitoring equipment.

Features

  • High reliability: Ensuring secure and reliable connections in demanding environments.
  • Durable construction: Withstanding harsh conditions, such as vibration, temperature extremes, and humidity.
  • EMI/RFI shielding: Providing protection against electromagnetic interference and radio frequency interference.
  • Environmental sealing: Offering protection against moisture, dust, and other contaminants.
  • Customizable options: Available in various configurations to meet specific application requirements.

Benefits

  • Improved system performance: Minimizing signal loss and ensuring reliable communication.
  • Reduced downtime: Robust construction minimizes the need for maintenance and repairs.
  • Enhanced safety: Providing protection against environmental hazards and electrical interference.
  • Simplified installation: Designed for easy integration into existing systems.
  • Increased lifespan: Durable construction ensures long-term performance.

Additional Details

Without the specific datasheet, detailed specifications are unavailable. However, TE Connectivity's connector and cable assemblies often feature various connector types (e.g., circular, rectangular, D-sub), different wire gauges, and various plating options. The 512123 portion likely specifies the connector series and pinout while R0000 refers to a cable length or customization options. Referencing the product datasheet from TE Connectivity is necessary to determine the exact specifications of the assembly.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess