Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Sufficient
Win Source Part Number 105469-DA221G
Ultra Librarian 3D Model Ultra Librarian DA221G CAD Model

Description

DA221G Component Description

The DA221G is an enhanced version of the DA221, offering additional features for advanced applications. This component is tailored for users who require precision and adaptability in challenging environments.

  • Applications and Projects:
    • Automotive electronics
    • Smart grid solutions
    • Medical devices
  • Features and Benefits:
    • Enhanced precision for critical applications
    • Designed for harsh environmental conditions
    • Optimized for high-speed operations
  • Additional Details:
    • Compact design for seamless integration
    • Backed by extensive testing for guaranteed quality

You May Also Be Interested in

Microsemi Corporation
DIODE MODULE GP 800V 36A D1
Need more? Email Us
ECAD model for MSAD36-08
Innovisionsemi
DIODE ARRAY GP 100V 200MA SOT233
Need more? Email Us
ECAD model for MMBD7000LT3
Innovisionsemi
DIODE ARRAY GP 200V 3A DPAK
Need more? Email Us
ECAD model for NRVUD620CTG-VF01
Microsemi Corporation
DIODE MODULE GP 400V 100A MODULE
Need more? Email Us
ECAD model for UFT20140
Microsemi Corporation
DIODE ARRAY 400MA 90V 14DIP
Need more? Email Us
ECAD model for MAD1106E3/TU
Microsemi Corporation
DIODE MODULE GP 800V 165A SD2
Need more? Email Us
ECAD model for MSCD165-08
Taiwan Semiconductor
DIODE ARR SCHOT 200V 20A TO263AB
Need more? Email Us
ECAD model for MBRS20H200CT MNG
IXYS
DIODE MOD GP 1600V 110A TO-240AA
Need more? Email Us
ECAD model for MDMA110P1600TG
Microsemi Corporation
DIODE ARR SCHOTT 45V 15A TO254AA
Need more? Email Us
ECAD model for JANTXV1N6660DT1

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention