EN
  • EN
  • DE

1958192-1

Part No 1958192-1
Manufacturer TE Connectivity
Catalog Terminals - Wire Pin Connectors
Description CONN WIRE PIN TERM 14-16AWG PIDG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Pin Diameter Circular - 0.070" (1.78mm) Dia
Length - Pin 0.390" (9.91mm)
Length - Overall 0.933" (23.70mm)
Wire Gauge 14-16 AWG
Insulation Diameter 0.115" ~ 0.170" (2.92mm ~ 4.32mm)
Insulation Fully Insulated Heat Shrink
Termination Crimp
Color Natural, Blue Stripe
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1635124-1958192-1
Ultra Librarian 3D Model Ultra Librarian 1958192-1 CAD Model

Description

N

You May Also Be Interested in

Panduit Corp
CONN WIRE PIN TERM 14-16AWG
Need more? Email Us
TE Connectivity
CONN WIRE PIN TERM 14-16AWG PIDG
Need more? Email Us
TE Connectivity
CONN TERM RECT TONG 8 AWG
Need more? Email Us
TE Connectivity
Connector Accessory, 0.115in Min
Need more? Email Us
TE Connectivity
CONN WIRE PIN TERM 14-16AWG PG
Need more? Email Us
3M
CONN WIRE PIN TERM 18-22AWG
Need more? Email Us
TE Connectivity
CONN WIRE PIN TERM 22-26AWG PIDG
Lowest to $2.4798
TE Connectivity
SMP 0-0180599-0
Need more? Email Us
Phoenix Contact
CONN WIRE PIN TERM 14-16AWG
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess