EN
  • EN
  • DE

EMI413-10

Part No EMI413-10
Manufacturer Tripp Lite
Catalog Unclassified
Description MOTORS & SOLENIODS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized>Unclassified
Mfr Tripp Lite
Series *
Package Bulk
Moisture Sensitivity Level (MSL) Not Applicable
Standard Package 1 pcs
Win Source Part Number 1382888-EMI413-10
Ultra Librarian 3D Model Ultra Librarian EMI413-10 CAD Model

Description

The EMI413-10 is an EMI filter manufactured by Tripp Lite. It is designed to suppress electromagnetic interference (EMI) and radio frequency interference (RFI) on power lines. This filter helps to protect sensitive electronic equipment from damage and ensure reliable operation by reducing noise and transient voltages.

Applications

  • Computers and peripherals
  • Audio/visual equipment
  • Industrial control systems
  • Medical equipment
  • Laboratory instruments

Features

  • Filters EMI/RFI noise
  • Protects against transient voltages
  • Heavy-duty construction
  • Provides surge protection
  • Easy to install

Benefits

  • Improved reliability of electronic equipment.
  • Reduced downtime due to noise-related issues.
  • Protection against damage from power surges and spikes.
  • Cleaner power for sensitive devices.
  • Compliance with regulatory standards.

Specifications

The EMI413-10 is an AC line filter that is designed to operate within specific voltage and current limits which must be adhered to. The unit's surge suppression capabilities is measured in joules. Common mode and differential mode noise attenuation are key specifications for determining its effectiveness. Construction details include the type of enclosure and the materials used. The EMI413-10 has a standard IEC power connector for easy connection. Verify the voltage rating and current capacity before installation. It is recommended to consult the Tripp Lite datasheet for comprehensive details on performance specifications, safety ratings, and installation guidelines.

Consult the official datasheet for the EMI413-10 EMI filter from Tripp Lite for the most accurate and detailed specifications to ensure proper implementation and optimal performance.

You May Also Be Interested in

83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
Qualcomm
Linear IC
Lowest to $72.7612

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess