EN
  • EN
  • DE

1924937-1

Part No 1924937-1
Manufacturer TE Connectivity
Catalog Custom Parts (0 - A)
Description Plug Subassembly, RG174, Fakra
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Circuit Application Signal
Connector Type Socket
Contact Plating Gold, Tin
Dielectric Material PBT
Height 6.1468 mm
Hybrid Connector No
Impedance 50 Ω
Length 17.6 mm
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Positions 1
RoHS Non-Compliant
Shielding Unshielded
Termination Crimp
Width 7.5 mm
Wire/Cable Type Coaxial
Win Source Part Number 1129629-1924937-1
Categories Custom Parts
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1924937-1 CAD Model

Description

The 1924937-1 is a connector component manufactured by TE Connectivity. While specific details about its exact function and specifications require more in-depth investigation, it is likely a crucial part of an electrical or electronic connection system designed for reliable signal or power transmission. TE Connectivity is a global leader in connectivity and sensor solutions, designing and manufacturing a wide array of products for various industries.

Applications

Given TE Connectivity's extensive portfolio, and without specific details, here are some probable applications:

  • Industrial Automation: Connectors in industrial machinery, control systems, and robotic equipment.
  • Automotive Electronics: Connection solutions for vehicle electronics, sensors, and control units.
  • Telecommunications: Used in network equipment, servers, and telecommunication infrastructure.
  • Aerospace: Employed in avionics, in-flight entertainment systems, and aircraft wiring.
  • Data Centers: Connectors for servers, storage devices, and networking equipment.

Features

Assuming this part is a connector, the following are possible features based on standard connector specifications:

  • Durable Material Construction: Built with high-quality materials to withstand harsh environments and mechanical stress.
  • Secure Locking Mechanism: Ensures a stable and reliable connection, preventing accidental disconnections.
  • High Current Capacity: Capable of handling substantial electrical current, suitable for power applications.
  • Compact Design: Space-saving design allows for integration into densely packed electronic systems.
  • Environmental Protection: Sealed or shielded to protect against dust, moisture, and electromagnetic interference (EMI).

Benefits

Based on common connector benefits, the following are likely:

  • Reliable Connection: Ensures consistent and dependable electrical or signal transmission.
  • Increased System Performance: Minimizes signal loss and interference, optimizing the performance of electronic devices.
  • Simplified Installation: Easy to install and maintain, reducing downtime and maintenance costs.
  • Extended Lifespan: Durable construction extends the lifespan of the connector and the connected equipment.
  • Versatile Application: Suitable for use in a wide range of industries and applications.

Additional Details

Without more specific information, determining the exact technical specifications of the 1924937-1 connector is difficult. However, TE Connectivity's products often comply with industry standards such as RoHS and REACH, ensuring environmental compliance. For accurate specifications, refer to the official TE Connectivity datasheet for part number 1924937-1 or contact TE Connectivity directly.

You May Also Be Interested in

Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Microchip Technology
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Allegro MicroSystems, LLC
Need more? Email Us
Febest Auto Parts
Need more? Email Us
TE Connectivity
Need more? Email Us
Conexant Systems
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1735 $58.6750
120+ $0.9630 $115.5600
190+ $0.9328 $177.2320
260+ $0.9027 $234.7020
335+ $0.8726 $292.3210
445+ $0.7824 $348.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess