EN
  • EN
  • DE

ATF16V8B-15PI

Part No ATF16V8B-15PI
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 8MC 15NS 20DIP / 16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Microchip Technology
Series 16V8
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type EE PLD
Number of Macrocells 8
Voltage - Input 5V
Speed 15 ns
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number ATF16V8B
Standard Package 18 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566497-ATF16V8B-15PI
Ultra Librarian 3D Model Ultra Librarian ATF16V8B-15PI CAD Model

Description

Microchip Technology ATF16V8B-15PI Product Overview

The ATF16V8B-15PI is a high-performance CMOS (Electrically-Erasable Programmable Logic Device) EEPLD designed by Microchip Technology. This versatile device is crafted to deliver the functionality of multiple logic devices, enabling designers to incorporate complex logic designs into a single chip. The ATF16V8B-15PI is well-suited for a wide range of applications across various industries, including automotive, consumer electronics, telecommunications, and more.

With its 15 nanoseconds propagation delay, this product offers a swift response time that is ideal for high-speed applications. It operates within a voltage range of 4.5V to 5.5V, making it compatible with TTL (Transistor-Transistor Logic) levels, and it can be used in 5V systems with ease. The device is packaged in a 20-pin DIP (Dual In-line Package), providing a familiar and easy-to-use interface for electronic circuit assembly.

The ATF16V8B-15PI features 8 macrocells that can be configured to suit various logic functions, including simple gates, counters, multiplexers, and more. This flexibility allows for the optimization of board space and potentially reduces the overall system cost by replacing multiple standard logic ICs. In addition, the device offers a pre-loadable output enable control, which gives designers control over signal integrity during power-up and power-down sequences.

One of the key advantages of the ATF16V8B-15PI is its reprogrammability. Unlike traditional PLDs, which are one-time programmable, this device can be erased and reprogrammed, allowing for iterative design and updates to the logic without the need to replace the chip. This feature is particularly beneficial for prototyping and small production runs where design changes are frequent.

Microchip Technology ensures reliability and performance with their ATF16V8B-15PI by providing comprehensive support and documentation, including datasheets, application notes, and programming information. This support, combined with the device's robust feature set, makes the ATF16V8B-15PI an excellent choice for designers looking to create efficient and adaptable logic solutions.

You May Also Be Interested in

Microchip Technology
IC PLD 10CELL LO PWR 20NS 28PLCC
Lowest to $13.5632
Microchip Technology
IC PLD 8MC 15NS 20DIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956
Amd
FLASH PLD, 7.5NS, 144-CELL / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess