Products specifications Report Issue?

Category Switches - Slide Switches
Mfr TE Connectivity ALCOSWITCH Switches
Series STS
Package Bulk
Product Status Obsolete
Circuit DP4T
Contact Timing Shorting (MBB)
Switch Function On-On-On-On
Current Rating (Amps) 300mA (AC)
Voltage Rating - AC 125 V
Actuator Type Standard
Actuator Length 4.00mm
Contact Material Copper Alloy
Contact Finish Silver
Mounting Type Through Hole
Termination Style PC Pin
Features Epoxy Sealed Terminals
Temperature Range - Operating -10°C ~ 60°C
Actuator Material Polyoxymethylene (Acetal) (POM)
Switch Travel 2.50mm
Mechanical Life 10,000 Cycles
Operating Force 250gf
Base Product Number 1825165
Standard Package 100
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.50.9050
Win Source Part Number 1338471-1825165-1
Ultra Librarian 3D Model Ultra Librarian 1825165-1 CAD Model

Description

The STS series DP4T slide switch is a high-quality switch designed for various applications.

  • Series: STS
  • Switch Type: Slide
  • Configuration: DP4T
  • Termination Style: Epoxy Sealed Terminals
  • Voltage Rating: 125V AC
  • Current Rating: 300mA (AC)
  • Contact Timing: Shorting (MBB)
  • Switch Function: On-On-On-On
  • Actuator Material: Polyoxymethylene (Acetal) (POM)
  • Actuator Length: 4.00mm
  • Switch Travel: 2.50mm
  • Operating Force: 250gf
  • Mechanical Life: 10,000 Cycles
  • Operating Temperature: -10°C to 60°C
  • Mounting Type: Through Hole

You May Also Be Interested in

C&K Components
SWITCH SLIDE
Lowest to $0.0292
ECAD model for SS12F23G5
E-Switch
SWITCH SLIDE SPDT 500MA 15V
Need more? Email Us
ECAD model for EG1224
Grayhill Inc.
SWITCH SLIDE SPDT 5A 125V
Need more? Email Us
ECAD model for 48ASSP3S1M2QBT
Apem Inc.
SWITCH SLIDE SPDT 500MA 12V / Slide Switch SPDT Through Hole, Right Angle
Need more? Email Us
ECAD model for NK236WH
NKK Switches
ULTRA MINIATURE SLIDE/PC / Slide Switch DPDT Through Hole
Need more? Email Us
ECAD model for SS22SDP4
C&K Components
SWITCH SLIDE SPST 15A 125V
Need more? Email Us
ECAD model for S701C21S2WCQ
Nidec Copal Electronics
SWITCH SLIDE SP3T 200MA 12V
Lowest to $0.7498
ECAD model for CL-SB-13A-02T
CW Industries
SWITCH SLIDE DP4T 13A 125V / Slide Switch DP4T Through Hole
Need more? Email Us
ECAD model for G-1338S-0014
E-Switch
SWITCH SLIDE SPDT 200MA 30V
Lowest to $1.7515
ECAD model for EG1218

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention