EN
  • EN
  • DE

177900-2

Part No 177900-2
Manufacturer TE Connectivity
Catalog Barrel - Power Connectors
Description Power Double-Lock Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CSA
Connector System Wire-to-Wire
Connector Type Socket
Contact Retention Without
Contact Style Socket
ELV Compliant
Flammability Rating UL94 V-0
Housing Color Red
Housing Material Nylon
Length 20.6 mm
Material Nylon
Maximum Operating Temperature 221 °C
Max Voltage Rating (AC) 300 V
Min Operating Temperature -22 °C
Mount Cable
Number of Contacts 4
Number of Pins 4
Number of Positions 4
Number of Power Positions 0
Number of Rows 2
Number of Signal Positions 0
Operating Supply Voltage 300 V
Orientation Straight
Pitch 3.9624 mm
RoHS Compliant
Row Spacing 181 µm
Sealable No
VDE Tested Yes
Wire/Cable Type Discrete
Win Source Part Number 1034985-177900-2
Categories Barrel - Power Connectors
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 177900-2 CAD Model

Description

TE Connectivity's 177900-2 is a 4-position socket connector with a pitch of 3.9624 mm and a straight orientation.

  • Positions: 4
  • Pitch: 3.9624 mm
  • Orientation: Straight
  • Rows: 2
  • Row Spacing: 181 µm
  • Length: 20.6 mm
  • Material: Nylon
  • Approvals: CSA
  • Maximum Operating Temperature: 221 °C
  • Mounting: Cable
  • RoHS Compliant: Yes
  • Wire/Cable Type: Discrete Wire/Cable
  • Sealable: Yes
  • Contact Style: Socket
  • Connector System: Wire-to-Wire
  • Tested: VDE
  • Power/Signal Positions: None

You May Also Be Interested in

Wurth Electronics Inc
CONN PWR JACK 2.05X5.5MM SOLDER
Need more? Email Us
Same Sky
CONN PWR JACK 2.5X5.5MM SOLDER
Need more? Email Us
Same Sky
CONN PWR JACK 0.9X3.2MM SOLDER
Need more? Email Us
Same Sky
CONN PWR JACK 2X5.5MM SOLDER
Need more? Email Us
Schurter Inc.
CONN POWER JACK JSBJ4 SOLDER
Need more? Email Us
Schurter Inc.
CONN PWR JACK 2.35X6MM SOLDER
Need more? Email Us
CUI Inc.
CONN PWR JACK 1.3X3.4MM SOLDER
Lowest to $1.5327
Same Sky
CONN PWR PLUG 1.7X4MM SOLDER
Need more? Email Us
Same Sky
CONN PWR JACK 0.7X2.35MM SOLDER
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess