Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks - Wire to Board
Mfr TE Connectivity AMP Connectors
Series Buchanan
Package Bulk
Number of Levels 1
Positions Per Level 2
Pitch 0.200" (5.08mm)
Mating Orientation Horizontal with Board
Current 10 A
Voltage 300 V
Wire Gauge 14-22 AWG
Mounting Type Through Hole
Wire Termination Screw - Leaf Spring, Wire Guard
Features Interlocking (Side)
Color Blue
Temperature Range - Operating -55°C ~ 105°C
Housing Material Polyamide (PA), Nylon
Contact Material - Plating Brass - Copper Tin Plated
Clamp Material - Plating Steel, Stainless
Screw Material - Plating Steel, Galvanized - Chromate Plated
Torque - Screw 0.4 Nm (3.5 Lb-In)
Screw Thread M2.6
Base Product Number 1776493
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names 2266-1776493-2,1776493-2-ND,A122765
Standard Package 800
Win Source Part Number 1199611-1776493-2
Ultra Librarian 3D Model Ultra Librarian 1776493-2 CAD Model

Description

The 1776493-2 is a blue, interlocking, 2-position per level, wire to board terminal block connector from the Buchanan series from TE Connectivity AMP Connectors.

  • Pitch: 0.200" (5.08mm)
  • Wire Gauge: 14-22 AWG
  • Housing Material: Polyamide (PA), Nylon
  • Contact Material: Brass with Copper Tin Plating
  • Clamp and Screw Material: Steel, Stainless with Galvanized-Chromate Plating
  • Maximum Voltage: 300 V
  • Current Rating: 10 A
  • Screw Thread: M2.6
  • Torque: 0.4 Nm (3.5 Lb-In)
  • Mounting: Through Hole
  • Temperature Range: -55°C ~ 105°C
  • Alternative Part Number: 2266-1776493-2

You May Also Be Interested in

Phoenix Contact
TERM BLK 8P SIDE ENT 2.54MM PCB
Need more? Email Us
ECAD model for 1725711
Phoenix Contact
CONN TERM BLK GROUND 12-26AWG
Lowest to $65.3799
ECAD model for 3209536
METZ CONNECT USA Inc.
Need more? Email Us
ECAD model for SR99S01VBNN06G7
Phoenix Contact
TERM BLK 6P SIDE ENT 2.54MM PCB
Lowest to $3.3014
ECAD model for 1725698
221
TE Connectivity
TERM BLK NEMA 2POS
Need more? Email Us
ECAD model for 221
Phoenix Contact
TERM BLK 2POS SIDE ENT 3.5MM PCB
Lowest to $0.5517
ECAD model for 1984617
Amphenol FCI
TERM BLOCK PLUG 24POS 90DEG 5MM
Need more? Email Us
ECAD model for TT24018100J0G
Pololu Corporation
TERM BLK 4P 0.1" SIDE ENT 2-PACK
Lowest to $89.4382
ECAD model for 2493
WAGO Corporation
PUSH-IN TYPE JUMPER BAR; INSULAT
Need more? Email Us
ECAD model for 2006-403

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention