EN
  • EN
  • DE

MAX230EWP

Part No MAX230EWP
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description +5V-Powered, Multichannel RS-232 Drivers/Receivers | IC RS-232 DRVR/RCVR 20-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Driver
Protocol RS232
Number of Drivers/Receivers 5/0
Data Rate 250kbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number MAX230
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212677-MAX230EWP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX230EWP CAD Model

Description

The MAX230EWP, from Maxim Integrated, is a robust interface integrated circuit designed to provide reliable communication in demanding industrial environments. This high-performance IC is engineered to facilitate data transmission with superior signal integrity, making it an ideal choice for applications that require dependable data exchange.

Key Features

  • Wide Voltage Range: The device operates over a broad voltage range, ensuring compatibility with various logic levels and supply voltages, thereby enhancing its adaptability across different platforms and systems.
  • Enhanced ESD Protection: With built-in electrostatic discharge (ESD) protection, the MAX230EWP is capable of withstanding harsh electrical environments, protecting the integrity of the data and the longevity of the device itself.
  • High Data Rates: Designed for high-speed operation, this IC supports data rates that are suitable for a wide array of high-speed communication protocols, ensuring efficient and rapid data transfer.
  • Temperature Resilience: The device is specified for operation over an extended industrial temperature range, making it reliable in extreme thermal conditions.
  • Low-Power Operation: Maxim Integrated has designed the MAX230EWP to consume minimal power, which is critical for energy-sensitive applications.

Applications

The MAX230EWP is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Telecommunications infrastructure
  • Data acquisition systems
  • Networking equipment
  • Point-of-sale terminals

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX230EWP is no exception. It is manufactured to meet the highest industry standards, ensuring that it performs consistently even in the most challenging conditions. Whether it's for mission-critical industrial applications or for everyday communication needs, the MAX230EWP stands out as a reliable solution for seamless data interfacing.

Technical Support and Resources

For engineers and designers, Maxim Integrated provides extensive technical support and resources for the MAX230EWP, including datasheets, application notes, and design tools. This support ensures that integrating the MAX230EWP into your system is as straightforward and efficient as possible.

You May Also Be Interested in

Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5255 $63.1530
14+ $8.6371 $120.9194
21+ $8.3668 $175.7028
29+ $8.0966 $234.8014
37+ $7.8274 $289.6138
50+ $7.0178 $350.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess