EN
  • EN
  • DE

174047-2

Part No 174047-2
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN PLUG HSNG 20POS DUAL BLACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 14 Weeks
Features 20 Rectangular Connectors - Housings Plug Black 0.098" (2.50mm)
Manufacturer TE Connectivity
Series Multi-Lock
Package Bag
Mounting Free Hanging (In-Line)
Family Name 174047
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Other Part Number 1740472, -174047-2-LSI, 174047-2-ND, -174047-2-SI, A106893, -174047-2-CSI
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905526-174047-2
Ultra Librarian 3D Model Ultra Librarian 174047-2 CAD Model

Description

The TE Connectivity 174047-2 is a rectangular connector, typically part of a larger connector system used for board-to-board or wire-to-board connections. These connectors are designed to provide reliable and secure electrical connections in various electronic applications. The part number 174047-2 signifies a specific configuration within the connector family, defining attributes such as the number of positions, contact type, and mounting style.

Applications:

  • Printed Circuit Boards (PCBs): Used to connect PCBs in electronic devices and systems.
  • Wire-to-Board Connections: Connects wires or cables to PCBs.
  • Industrial Control Systems: Employed in industrial control systems for reliable signal and power connections.
  • Automotive Electronics: Used in automotive electronics for secure and robust connections.
  • Telecommunications Equipment: Implemented in telecommunications equipment for reliable signal transmission.

Features:

  • Multiple Positions: Offers multiple contact positions for versatile signal and power connections.
  • Durable Construction: Constructed from high-quality materials to ensure long-term reliability.
  • Polarization Features: Designed with polarization features to prevent mismating.
  • Secure Locking Mechanisms: Provides secure locking mechanisms to prevent accidental disconnections.
  • RoHS Compliant: Compliant with RoHS environmental standards, ensuring environmental safety.

Benefits:

  • Reliable Connections: Provides reliable and secure electrical connections, ensuring proper signal transmission.
  • Versatile Application: Suitable for a wide range of applications due to its multiple position configurations.
  • Durable Performance: High-quality construction ensures long-term reliability in demanding environments.
  • Ease of Use: Polarization features and secure locking mechanisms facilitate easy and reliable connections.
  • Environmental Compliance: RoHS compliance ensures environmental safety.

Additional Details:

The specific electrical characteristics, such as voltage and current ratings, and the mechanical dimensions vary depending on the exact configuration of the 174047-2 connector. Consult the TE Connectivity datasheet for detailed specifications, including the number of contacts, contact plating material, housing material, and mounting style (e.g., surface mount, through-hole). Proper mating connectors are required to complete the connection, and these should also be selected based on the specific application requirements. The connector typically features a latching mechanism to ensure a secure connection and prevent accidental disconnections.

You May Also Be Interested in

Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
CJT Connectors
Connector Header 2 position 3.96mm Pitch
Lowest to $0.0498
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
CJT Connectors
2 10P -40℃~+105℃ 2mm 5 2A 250V 2x5P Through Hole,P=2mm Headers, Male Pins RoHS
Lowest to $0.4102

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4429 $50.9335
280+ $0.3635 $101.7800
430+ $0.3521 $151.4030
590+ $0.3407 $201.0130
760+ $0.3294 $250.3440
1,020+ $0.2953 $301.2060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,653 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess