EN
  • EN
  • DE

HSP181-2W3Y

Part No HSP181-2W3Y
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description AUTOMOTIVE GRADE 18V DUAL-LINE H / 29V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr STMicroelectronics
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Type Zener
Unidirectional Channels 2
Voltage - Reverse Standoff (Typ) 18V (Max)
Voltage - Breakdown (Min) 21.5V
Voltage - Clamping (Max) @ Ipp 29V
Current - Peak Pulse (10/1000µs) 2A (8/20µs)
Power - Peak Pulse 50W
Power Line Protection No
Applications Automotive, USB
Capacitance @ Frequency 2.1pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SC-70, SOT-323
Supplier Device Package SOT-323-3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1362399-HSP181-2W3Y
Ultra Librarian 3D Model Ultra Librarian HSP181-2W3Y CAD Model

Description

The HSP181-2W3Y is a state-of-the-art product from STMicroelectronics, designed to cater to the demanding needs of modern electronic applications. This advanced component is part of STMicroelectronics' commitment to providing high-performance solutions to the electronics industry.

Key Features

  • High-Speed Performance: The HSP181-2W3Y is built for speed, ensuring rapid data processing and communication, making it ideal for high-speed circuitry and applications requiring quick response times.
  • Durability: Manufactured with robust materials, this product is designed to withstand harsh environments and maintain functionality, providing a reliable solution for industrial applications.
  • Energy Efficiency: With the increasing focus on energy conservation, the HSP181-2W3Y is engineered to operate with minimal power consumption, reducing the overall energy footprint of the devices it powers.
  • Compact Design: The compact footprint of the HSP181-2W3Y allows for integration into space-constrained applications, offering flexibility and ease of design for engineers and designers.

Applications

The versatility of the HSP181-2W3Y makes it suitable for a wide range of applications. It is commonly used in:

  • Communication infrastructure
  • Automotive electronics
  • Consumer electronics
  • Industrial control systems
  • High-speed data processing units

Quality and Reliability

STMicroelectronics is known for its commitment to quality and the HSP181-2W3Y is no exception. Rigorous testing ensures that each component meets the highest standards of reliability and performance. Customers can trust in the durability and long-term performance of this product, backed by STMicroelectronics' reputation in the semiconductor industry.

Technical Support and Resources

STMicroelectronics provides extensive technical support and resources for the HSP181-2W3Y, including detailed datasheets, application notes, and design guides. Customers can access a wealth of information to assist in the integration and use of this component in their projects.

You May Also Be Interested in

Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5774 $51.9660
215+ $0.4738 $101.8670
330+ $0.4590 $151.4700
455+ $0.4442 $202.1110
585+ $0.4294 $251.1990
780+ $0.3849 $300.2220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess